Advantech 14-slot 1 ISA, 11 PCI, 1 PICMG/PCI, 1 PICMG Backplanes PCA-6114P4-0C2E

Description
14-slot 1 ISA, 11 PCI, 1 PICMG/PCI, 1 PICMG Backplanes Segments: 1 Slots: 8 ISA, 4 PCI, 2 PICMG Size: 315 x 260 mm (12.4" x 10.24") Ordering Information: PCA-6114P4-0C2E Compatible with IPC Chassis: ACP-4000, ACP-4010, ACP-4320, ACP-4340, ACP-4360, IPC-510, IPC-610, IPC-611 When installing ACP-4320, ACP-4340, ACP-4360 and IPC-510 chassis, a 1U cooler is required
Request a Quote Datasheet
Description
14-slot 1 ISA, 11 PCI, 1 PICMG/PCI, 1 PICMG Backplanes Segments: 1 Slots: 8 ISA, 4 PCI, 2 PICMG Size: 315 x 260 mm (12.4" x 10.24") Ordering Information: PCA-6114P4-0C2E Compatible with IPC Chassis: ACP-4000, ACP-4010, ACP-4320, ACP-4340, ACP-4360, IPC-510, IPC-610, IPC-611 When installing ACP-4320, ACP-4340, ACP-4360 and IPC-510 chassis, a 1U cooler is required
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
14-slot 1 ISA, 11 PCI, 1 PICMG/PCI, 1 PICMG Backplanes - PCA-6114P4-0C2E - Advantech
Cincinnati, OH, United States
14-slot 1 ISA, 11 PCI, 1 PICMG/PCI, 1 PICMG Backplanes
PCA-6114P4-0C2E
14-slot 1 ISA, 11 PCI, 1 PICMG/PCI, 1 PICMG Backplanes PCA-6114P4-0C2E
14-slot 1 ISA, 11 PCI, 1 PICMG/PCI, 1 PICMG Backplanes Segments: 1 Slots: 8 ISA, 4 PCI, 2 PICMG Size: 315 x 260 mm (12.4" x 10.24") Ordering Information: PCA-6114P4-0C2E Compatible with IPC Chassis: ACP-4000, ACP-4010, ACP-4320, ACP-4340, ACP-4360, IPC-510, IPC-610, IPC-611 When installing ACP-4320, ACP-4340, ACP-4360 and IPC-510 chassis, a 1U cooler is required

14-slot 1 ISA, 11 PCI, 1 PICMG/PCI, 1 PICMG Backplanes

  • Segments: 1
  • Slots: 8 ISA, 4 PCI, 2 PICMG
  • Size: 315 x 260 mm (12.4" x 10.24")
  • Ordering Information: PCA-6114P4-0C2E
  • Compatible with IPC Chassis: ACP-4000, ACP-4010, ACP-4320, ACP-4340, ACP-4360, IPC-510, IPC-610, IPC-611
  • When installing ACP-4320, ACP-4340, ACP-4360 and IPC-510 chassis, a 1U cooler is required
Buy Now Datasheet
Backplanes - PCA-6114P4-0C2E-ND - DigiKey
Thief River Falls, MN, United States
Backplane Channel Connector Spacing

Backplane Channel Connector Spacing

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Computer Motherboards Backplanes
Product Number PCA-6114P4-0C2E PCA-6114P4-0C2E-ND
Product Name 14-slot 1 ISA, 11 PCI, 1 PICMG/PCI, 1 PICMG Backplanes Backplanes
Board Function Passive Backplane
Unlock Full Specs
to access all available technical data

Similar Products

LGA1700 12th/13th/14th Generation Intel® Core™ i9/i7/i5/i3 ATX Motherboard with DP/HDMI/VGA, DDR5, USB 3.2, M.2 - AIMB-788E-10A1 - Advantech
Specs
Processor / CPU Intel® Core™ Ultra processors (Series 2)
Chipset INTEL; Intel® Q670E
View Details
LGA1200 10th Generation Intel® Core™ i9/i7/i5/i3 & Pentium®/Celeron® ATX with DP/DVI/VGA, DDR4, USB 3.2, M.2 - AIMB-787G2-00A4U - Advantech
Specs
Processor / CPU 10th Gen Intel® Core™ Processors
Chipset INTEL; Intel Q470E/H420E
View Details
AMD Ryzen™ Embedded V2000 Processor - AIMB-229VG2-02A1E - Advantech
Specs
Processor / CPU AMD Ryzen™ Embedded V2718
Power Connectors AT; ATX
Processor Speed 3.8 GHz
View Details