Advantech 6-slot Butterfly BP for 2U chassis PCE-5B06V-04A1E

Description
6-slot Butterfly BP for 2U chassis 6-slot Butterfly BP for 2U chassis Segments: 1 One CPU card slot PCIe slot: One x16 PCI-X slot: N/A PCI slot: Four 32/33 Compatible with IPC chassis: ACP-2000EBP
Request a Quote Datasheet
Description
6-slot Butterfly BP for 2U chassis 6-slot Butterfly BP for 2U chassis Segments: 1 One CPU card slot PCIe slot: One x16 PCI-X slot: N/A PCI slot: Four 32/33 Compatible with IPC chassis: ACP-2000EBP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6-slot Butterfly BP for 2U chassis - PCE-5B06V-04A1E - Advantech
Cincinnati, OH, United States
6-slot Butterfly BP for 2U chassis
PCE-5B06V-04A1E
6-slot Butterfly BP for 2U chassis PCE-5B06V-04A1E
6-slot Butterfly BP for 2U chassis 6-slot Butterfly BP for 2U chassis Segments: 1 One CPU card slot PCIe slot: One x16 PCI-X slot: N/A PCI slot: Four 32/33 Compatible with IPC chassis: ACP-2000EBP

6-slot Butterfly BP for 2U chassis

  • 6-slot Butterfly BP for 2U chassis
  • Segments: 1
  • One CPU card slot
  • PCIe slot: One x16
  • PCI-X slot: N/A
  • PCI slot: Four 32/33
  • Compatible with IPC chassis: ACP-2000EBP
Buy Now Datasheet
Backplanes - PCE-5B06V-04A1E-ND - DigiKey
Thief River Falls, MN, United States
Backplane 2U 6 Channel CompactPCI® Connector Spacing

Backplane 2U 6 Channel CompactPCI® Connector Spacing

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Computer Motherboards Backplanes
Product Number PCE-5B06V-04A1E PCE-5B06V-04A1E-ND
Product Name 6-slot Butterfly BP for 2U chassis Backplanes
Board Function Passive Backplane
Unlock Full Specs
to access all available technical data

Similar Products

LGA1200 10th Generation Intel® Core™ i9/i7/i5/i3 & Pentium®/Celeron® ATX with DP/DVI/VGA, DDR4, USB 3.2, M.2 - AIMB-787G2-00A4 - Advantech
Specs
Processor / CPU 10th Gen Intel® Core™ Processors
Chipset INTEL; Intel Q470E/H420E
View Details
10th Gen Intel® Core™ Processor LGA1200 - AIMB-287FL-00A2E - Advantech
Specs
Processor / CPU Intel Celeron; Intel® 10th generation Core™ I processor/Pentium®/Celeron® (LGA1200)
Chipset INTEL; Intel H420E
Processor Speed 1.8 to 3.8 GHz
View Details