Advantech 8-slot 3 ISA, 3 PCI, 1 PICMG/PCI PCA-6108P4-0C2E

Description
8-slot 3 ISA, 3 PCI, 1 PICMG/PCI Segments: 1 Slots: 3 ISA, 3 PCI, 1 PICMG/PCI, 1 PICMG Size:180 x 260 mm (7.09" x 10.24") Ordering Information: PCA-6108P4-0C2E Compatible with IPC Chassis: IPC-6608
Request a Quote Datasheet
Description
8-slot 3 ISA, 3 PCI, 1 PICMG/PCI Segments: 1 Slots: 3 ISA, 3 PCI, 1 PICMG/PCI, 1 PICMG Size:180 x 260 mm (7.09" x 10.24") Ordering Information: PCA-6108P4-0C2E Compatible with IPC Chassis: IPC-6608
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-slot 3 ISA, 3 PCI, 1 PICMG/PCI - PCA-6108P4-0C2E - Advantech
Cincinnati, OH, United States
8-slot 3 ISA, 3 PCI, 1 PICMG/PCI
PCA-6108P4-0C2E
8-slot 3 ISA, 3 PCI, 1 PICMG/PCI PCA-6108P4-0C2E
8-slot 3 ISA, 3 PCI, 1 PICMG/PCI Segments: 1 Slots: 3 ISA, 3 PCI, 1 PICMG/PCI, 1 PICMG Size:180 x 260 mm (7.09" x 10.24") Ordering Information: PCA-6108P4-0C2E Compatible with IPC Chassis: IPC-6608

8-slot 3 ISA, 3 PCI, 1 PICMG/PCI

  • Segments: 1
  • Slots: 3 ISA, 3 PCI, 1 PICMG/PCI, 1 PICMG
  • Size:180 x 260 mm (7.09" x 10.24")
  • Ordering Information: PCA-6108P4-0C2E
  • Compatible with IPC Chassis: IPC-6608
Buy Now Datasheet
Backplanes - PCA-6108P4-0C2E-ND - DigiKey
Thief River Falls, MN, United States
Backplane Channel Connector Spacing

Backplane Channel Connector Spacing

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Computer Motherboards Backplanes
Product Number PCA-6108P4-0C2E PCA-6108P4-0C2E-ND
Product Name 8-slot 3 ISA, 3 PCI, 1 PICMG/PCI Backplanes
Board Function Passive Backplane
Unlock Full Specs
to access all available technical data

Similar Products

AMD Ryzen™ Embedded V1000/R1000/R2000 Processor - AIMB-228RG2-01A2E - Advantech
Specs
Processor / CPU AMD Ryzen™ Embedded R1505G processor
Power Connectors AT; ATX
Processor Speed 3.3 GHz
View Details
8th/9th Gen Intel® Core™ Processor LGA1151 - AIMB-276G2-01A2U - Advantech
Specs
Processor / CPU Intel Celeron; Intel® 8th Gen Core™ i processor/Pentium/Celeron (LGA1151)
Chipset INTEL; Intel Q370
Power Connectors ATX
View Details
Micro-ATX Motherboard AMD Ryzen™ Embedded 5000 Series processors - AIMB-522G2-00A1 - Advantech
Specs
Chipset AMD X570
Form Factor MicroATX
Power Connectors ATX
View Details