Advantech 1.5GHZ 32GB 0GB Single Board Computer MIC-7900-S5A1E

Description
SBC 1.5GHZ 12 CORE 32GB/0GB RAM Product overview: MIC-7900-S5A1E from Advantech is a Single Board Computer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5GHZ, 32GB, 0GB. Search-friendly keywords include Single Board Computer, Single Board Computers, electronic component, datasheet, replacement part, 1.5GHZ, 32GB, 0GB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 933-MIC-7900-S5A1E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SBC 1.5GHZ 12 CORE 32GB/0GB RAM Product overview: MIC-7900-S5A1E from Advantech is a Single Board Computer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5GHZ, 32GB, 0GB. Search-friendly keywords include Single Board Computer, Single Board Computers, electronic component, datasheet, replacement part, 1.5GHZ, 32GB, 0GB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 933-MIC-7900-S5A1E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.5GHZ 32GB 0GB Single Board Computer - 933-MIC-7900-S5A1E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5GHZ 32GB 0GB Single Board Computer
933-MIC-7900-S5A1E
1.5GHZ 32GB 0GB Single Board Computer 933-MIC-7900-S5A1E
SBC 1.5GHZ 12 CORE 32GB/0GB RAM Product overview: MIC-7900-S5A1E from Advantech is a Single Board Computer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5GHZ, 32GB, 0GB. Search-friendly keywords include Single Board Computer, Single Board Computers, electronic component, datasheet, replacement part, 1.5GHZ, 32GB, 0GB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 933-MIC-7900-S5A1E can be used for catalog matching and distributor lookup.

SBC 1.5GHZ 12 CORE 32GB/0GB RAM Product overview: MIC-7900-S5A1E from Advantech is a Single Board Computer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5GHZ, 32GB, 0GB. Search-friendly keywords include Single Board Computer, Single Board Computers, electronic component, datasheet, replacement part, 1.5GHZ, 32GB, 0GB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 933-MIC-7900-S5A1E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded Computers - Single Board Computers (SBCs), Computer On Module (COM) - MIC-7900-S5A1E - Win Source Electronics
Laguna Hills, CA, United States
Embedded Computers - Single Board Computers (SBCs), Computer On Module (COM)
MIC-7900-S5A1E
Embedded Computers - Single Board Computers (SBCs), Computer On Module (COM) MIC-7900-S5A1E
Win Source Part Number: 1054589-MIC-7900-S5A 1E Category: Embedded Computers>Single Board Computers (SBCs), Computer On Module (COM) Core Processor: Xeon D-1559 Speed: 1.5GHz Ethernet: 10/100/1000Mbps (4) USB: USB 2.0 (1), USB 3.0 (4) Package: Bulk Standard Package: 1 Power (Watts): 180W Watchdog Timer: Yes Temperature Range - Operating: 0°C ~ 40°C Dimension: 2.91" x 7.56" (74mm x 192mm) Number of Cores: 12 Form Factor: 2.5" Expansion Site/Bus: Mini-PCIe RAM Capacity/Installed: 32GB/0GB Storage Interface: CFast, HDD, M.2 Video Outputs: VGA RS-232 (422, 485): 6 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected Mfr: Advantech Corp Base Product Number: MIC-7900

Win Source Part Number: 1054589-MIC-7900-S5A1E
Category: Embedded Computers>Single Board Computers (SBCs), Computer On Module (COM)
Core Processor: Xeon D-1559
Speed: 1.5GHz
Ethernet: 10/100/1000Mbps (4)
USB: USB 2.0 (1), USB 3.0 (4)
Package: Bulk
Standard Package: 1
Power (Watts): 180W
Watchdog Timer: Yes
Temperature Range - Operating: 0°C ~ 40°C
Dimension: 2.91" x 7.56" (74mm x 192mm)
Number of Cores: 12
Form Factor: 2.5"
Expansion Site/Bus: Mini-PCIe
RAM Capacity/Installed: 32GB/0GB
Storage Interface: CFast, HDD, M.2
Video Outputs: VGA
RS-232 (422, 485): 6
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
Mfr: Advantech Corp
Base Product Number: MIC-7900

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Single Board Computers (SBC) Single Board Computers (SBC)
Product Number 933-MIC-7900-S5A1E MIC-7900-S5A1E
Product Name 1.5GHZ 32GB 0GB Single Board Computer Embedded Computers - Single Board Computers (SBCs), Computer On Module (COM)
Processor / CPU Xeon D-1559
Unlock Full Specs
to access all available technical data

Similar Products

11th Gen. Intel® Core U-series i7/i5/i3/Celeron 3.5
Specs
Processor / CPU Intel Core i3-1115G4E
CPU Speed 400 MHz
Chipset Intel Chipset
View Details
2 suppliers
Single Board Computers (SBCs) - 602-CC-SB-WMX-L87C-N-ND - DigiKey
Specs
CPU Speed 800 MHz
Main Memory 0 to 1000 MB
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Pico ITX Single Board Computer - conga-PA5 - congatec
Specs
Processor / CPU Intel® AtomTM; Intel Celeron; Intel® Core 2 Duo / Celeron®; Dual Core Intel® AtomTM; Quad Core Intel® AtomTM, Celeron® and Pentium™
Computer Bus PCIe; USB
CPU Speed 1100 to 1600 MHz
View Details