Artesyn Embedded Power Freescale P5020 QorIQ VME64X/VXS Single Board Computer MVME8100

Description
The MVME8100 is a high performance 6U VME/VXS SBC featuring the Freescale P5020 QorIQ processor supporting high speed DDR3-1333MHz with ECC. It offers expanded IO and memory features with PCIe and SRIO fabric connectivity and multiple USB, Serial and Ethernet ports. Memory includes up to 8GB DDR3, 512KB FRAM non-volatile memory, and 8GB eMMC NAND Flash. The MVME8100 is offered in commercial and fully rugged variants for extreme environments with extended shock, vibration, temperatures and conduction cooling. It is designed for a range of high end industrial control such as SPE and photo lithography and C4ISR, including Radar/Sonar. It will provide technology insertion to prolong current programs while providing more computing performance and data throughput. The MVME8100 supports a full range of BSPs including Linux, Wind River VxWorks, and Green Hills Integrity.
Datasheet
Description
The MVME8100 is a high performance 6U VME/VXS SBC featuring the Freescale P5020 QorIQ processor supporting high speed DDR3-1333MHz with ECC. It offers expanded IO and memory features with PCIe and SRIO fabric connectivity and multiple USB, Serial and Ethernet ports. Memory includes up to 8GB DDR3, 512KB FRAM non-volatile memory, and 8GB eMMC NAND Flash. The MVME8100 is offered in commercial and fully rugged variants for extreme environments with extended shock, vibration, temperatures and conduction cooling. It is designed for a range of high end industrial control such as SPE and photo lithography and C4ISR, including Radar/Sonar. It will provide technology insertion to prolong current programs while providing more computing performance and data throughput. The MVME8100 supports a full range of BSPs including Linux, Wind River VxWorks, and Green Hills Integrity.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Freescale P5020 QorIQ VME64X/VXS Single Board Computer - MVME8100 - Artesyn Embedded Power
Tempe, AZ, USA
Freescale P5020 QorIQ VME64X/VXS Single Board Computer
MVME8100
Freescale P5020 QorIQ VME64X/VXS Single Board Computer MVME8100
The MVME8100 is a high performance 6U VME/VXS SBC featuring the Freescale P5020 QorIQ processor supporting high speed DDR3-1333MHz with ECC. It offers expanded IO and memory features with PCIe and SRIO fabric connectivity and multiple USB, Serial and Ethernet ports. Memory includes up to 8GB DDR3, 512KB FRAM non-volatile memory, and 8GB eMMC NAND Flash. The MVME8100 is offered in commercial and fully rugged variants for extreme environments with extended shock, vibration, temperatures and conduction cooling. It is designed for a range of high end industrial control such as SPE and photo lithography and C4ISR, including Radar/Sonar. It will provide technology insertion to prolong current programs while providing more computing performance and data throughput. The MVME8100 supports a full range of BSPs including Linux, Wind River VxWorks, and Green Hills Integrity.

The MVME8100 is a high performance 6U VME/VXS SBC featuring the Freescale P5020 QorIQ processor supporting high speed DDR3-1333MHz with ECC. It offers expanded IO and memory features with PCIe and SRIO fabric connectivity and multiple USB, Serial and Ethernet ports. Memory includes up to 8GB DDR3, 512KB FRAM non-volatile memory, and 8GB eMMC NAND Flash.

The MVME8100 is offered in commercial and fully rugged variants for extreme environments with extended shock, vibration, temperatures and conduction cooling. It is designed for a range of high end industrial control such as SPE and photo lithography and C4ISR, including Radar/Sonar. It will provide technology insertion to prolong current programs while providing more computing performance and data throughput.

The MVME8100 supports a full range of BSPs including Linux, Wind River VxWorks, and Green Hills Integrity.

Supplier's Site Datasheet

Technical Specifications

  Artesyn Embedded Power
Product Category Single Board Computers (SBC)
Product Number MVME8100
Product Name Freescale P5020 QorIQ VME64X/VXS Single Board Computer
Computer Bus PCIe; USB; VME Bus
CPU Speed 1800 to 2000 MHz
Features Watchdog Timer
Main Memory 8000 MB
Unlock Full Specs
to access all available technical data

Similar Products

Single Board Computers (SBCs) - 2084-AIMB-233G2-U0A1E-ND - DigiKey
Specs
CPU Speed 2400 MHz
Features Watchdog Timer
Main Memory 0 to 64000 MB
View Details
Thin Mini-ITX Single Board Computer - conga-IC370 - congatec
Specs
Processor / CPU Intel Celeron; Intel Itanium; Intel® Core 2 Duo / Celeron®; Quad Core Intel® i7 and i5; Dual Core Intel® i3
Computer Bus PCIe; USB
CPU Speed 2000 to 4400 MHz
View Details
Freescale MPC864xD VME Single Board Computer - MVME7100 - Artesyn Embedded Power
Specs
Processor / CPU Freescale MPC864xD With dual PowerPC® E600 Processor Cores
Computer Bus PCIe; PMC Bus; USB; VME Bus
CPU Speed 1300 MHz
View Details