Advantech Delta Adapter AC to DC 100-240V 60W 12V C14 DC Plug 96PSA-A60W12R1-3

Description
Delta Adapter AC to DC 100-240V 60W 12V C14 DC Plug Full range AC input 100-240V Meet Energy Star EPS 2.0 /ErP Lot 7 No load Power Consumption ≦0.15W High Reliability Available for high altitude(5,000M) and DOE level VI
Request a Quote Datasheet
Description
Delta Adapter AC to DC 100-240V 60W 12V C14 DC Plug Full range AC input 100-240V Meet Energy Star EPS 2.0 /ErP Lot 7 No load Power Consumption ≦0.15W High Reliability Available for high altitude(5,000M) and DOE level VI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Delta Adapter AC to DC 100-240V 60W 12V C14 DC Plug - 96PSA-A60W12R1-3 - Advantech
Cincinnati, OH, United States
Delta Adapter AC to DC 100-240V 60W 12V C14 DC Plug
96PSA-A60W12R1-3
Delta Adapter AC to DC 100-240V 60W 12V C14 DC Plug 96PSA-A60W12R1-3
Delta Adapter AC to DC 100-240V 60W 12V C14 DC Plug Full range AC input 100-240V Meet Energy Star EPS 2.0 /ErP Lot 7 No load Power Consumption ≦0.15W High Reliability Available for high altitude(5,000M) and DOE level VI

Delta Adapter AC to DC 100-240V 60W 12V C14 DC Plug

  • Full range AC input 100-240V
  • Meet Energy Star EPS 2.0 /ErP Lot 7
  • No load Power Consumption ≦0.15W
  • High Reliability
  • Available for high altitude(5,000M) and DOE level VI
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Power Supplies
Product Number 96PSA-A60W12R1-3
Product Name Delta Adapter AC to DC 100-240V 60W 12V C14 DC Plug
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS / IRAM
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail AC to DC 100-240V 120W 24V - PSD-A120W24 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
AC DC Desktop, Wall Power Adapters - BB-PS-SDS-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
AC Output Voltage 5.0 volts
View Details
Sinpro Adapter AC to DC 100-240V 63W 15V C14 DC Plug 180° (Medical use) - 96PSA-A63W15V1-M - Advantech
Specs
Type AC / DC Adapter; Medical Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
AC Input Current 1.62 amps
View Details
Panel Mount AC to DC 100-240V 320W 12V - 96PSO-A320W12-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details