Advantech 10.1" WSVGA and HD resolution Industrial Display kit with Resistive and Projected Capacitive Touch Solution IDK-1110WR-50WSA1

Description
10.1" WSVGA and HD resolution Industrial Display kit with Resistive and Projected Capacitive Touch Solution 10.1" 1024 x 600 with 4-wire Resistive and 1280x800 with Projected Capacitive Touch solution Brightness of 500 cd/m2 with LED backlight LVDS signal interface LED driver board included Touch controller included (USB) AR surface treatment (Customized request) Optical bonding (Customized request)
Request a Quote Datasheet
Description
10.1" WSVGA and HD resolution Industrial Display kit with Resistive and Projected Capacitive Touch Solution 10.1" 1024 x 600 with 4-wire Resistive and 1280x800 with Projected Capacitive Touch solution Brightness of 500 cd/m2 with LED backlight LVDS signal interface LED driver board included Touch controller included (USB) AR surface treatment (Customized request) Optical bonding (Customized request)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10.1
Cincinnati, OH, United States
10.1" WSVGA and HD resolution Industrial Display kit with Resistive and Projected Capacitive Touch Solution
IDK-1110WR-50WSA1
10.1" WSVGA and HD resolution Industrial Display kit with Resistive and Projected Capacitive Touch Solution IDK-1110WR-50WSA1
10.1" WSVGA and HD resolution Industrial Display kit with Resistive and Projected Capacitive Touch Solution 10.1" 1024 x 600 with 4-wire Resistive and 1280x800 with Projected Capacitive Touch solution Brightness of 500 cd/m2 with LED backlight LVDS signal interface LED driver board included Touch controller included (USB) AR surface treatment (Customized request) Optical bonding (Customized request)

10.1" WSVGA and HD resolution Industrial Display kit with Resistive and Projected Capacitive Touch Solution

  • 10.1" 1024 x 600 with 4-wire Resistive and 1280x800 with Projected Capacitive Touch solution
  • Brightness of 500 cd/m2 with LED backlight
  • LVDS signal interface
  • LED driver board included
  • Touch controller included (USB)
  • AR surface treatment (Customized request)
  • Optical bonding (Customized request)
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Video Displays
Product Number IDK-1110WR-50WSA1
Product Name 10.1" WSVGA and HD resolution Industrial Display kit with Resistive and Projected Capacitive Touch Solution
Color Color
Unlock Full Specs
to access all available technical data

Similar Products

PAX-121 fixed model is a versatile medical touch display with IP54 environmental protection. With touchscreen and cover glass options. - PAX-121W-C2A-LFC - Advantech
Specs
Screen Resolution 1920 x 1080 (1080p); 1920 x 1080
Environmental Temperature 32 to 104 F (0.0 to 40 C)
Mounting VESA Mount
View Details
7
Specs
Monitor Type LCD Display
Screen Resolution 800 x 480
Diagonal Screen Size 7 inch (178 mm)
View Details
18.5
Specs
Color Color
Input Types DVI; HDMI; VGA; VGA x1; DVI-D x1; HDMIx1;12 VDC Jack x1; USB x1; RS-232 x1(USB & RS-232 are reserved for the connection to enable touch only)
Screen Resolution 1366 x 768, HD
View Details
18.5
Specs
Color Color
Input Types DVI; HDMI; VGA; VGA x 1; DVI-D x 1; HDMI x 1; 12VDC Jack x 1;
Screen Resolution 1366 x 768, HD
View Details