Advantech 8.4” SVGA 1,200cd/m2 Ultra High Brightness Industrial Display Kit with LED B/L, LVDS Interface IDK-2108N-K2SVA2E

Description
8.4” SVGA 1,200cd/m2 Ultra High Brightness Industrial Display Kit with LED B/L, LVDS Interface 8.4” LCD supports 800 x 600 pixels Ultra-high brightness of 1200cd/m2 with LED backlight -5℃~+60℃ wide operating temperature support High contrast ratio of 600:1 Superior sunlight readability Low power consumption 4.32W LVDS signal interface AR surface treatment (Optional) Manually VR brightness control (Optional) Auto-dimming solution with light sensor (Optional) Optical bonding (Optional)
Request a Quote Datasheet
Description
8.4” SVGA 1,200cd/m2 Ultra High Brightness Industrial Display Kit with LED B/L, LVDS Interface 8.4” LCD supports 800 x 600 pixels Ultra-high brightness of 1200cd/m2 with LED backlight -5℃~+60℃ wide operating temperature support High contrast ratio of 600:1 Superior sunlight readability Low power consumption 4.32W LVDS signal interface AR surface treatment (Optional) Manually VR brightness control (Optional) Auto-dimming solution with light sensor (Optional) Optical bonding (Optional)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8.4” SVGA 1,200cd/m2 Ultra High Brightness Industrial Display Kit with LED B/L, LVDS Interface - IDK-2108N-K2SVA2E - Advantech
Cincinnati, OH, United States
8.4” SVGA 1,200cd/m2 Ultra High Brightness Industrial Display Kit with LED B/L, LVDS Interface
IDK-2108N-K2SVA2E
8.4” SVGA 1,200cd/m2 Ultra High Brightness Industrial Display Kit with LED B/L, LVDS Interface IDK-2108N-K2SVA2E
8.4” SVGA 1,200cd/m2 Ultra High Brightness Industrial Display Kit with LED B/L, LVDS Interface 8.4” LCD supports 800 x 600 pixels Ultra-high brightness of 1200cd/m2 with LED backlight -5℃~+60℃ wide operating temperature support High contrast ratio of 600:1 Superior sunlight readability Low power consumption 4.32W LVDS signal interface AR surface treatment (Optional) Manually VR brightness control (Optional) Auto-dimming solution with light sensor (Optional) Optical bonding (Optional)

8.4” SVGA 1,200cd/m2 Ultra High Brightness Industrial Display Kit with LED B/L, LVDS Interface

  • 8.4” LCD supports 800 x 600 pixels
  • Ultra-high brightness of 1200cd/m2 with LED backlight
  • -5℃~+60℃ wide operating temperature support
  • High contrast ratio of 600:1
  • Superior sunlight readability
  • Low power consumption 4.32W
  • LVDS signal interface
  • AR surface treatment (Optional)
  • Manually VR brightness control (Optional)
  • Auto-dimming solution with light sensor (Optional)
  • Optical bonding (Optional)
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Video Displays
Product Number IDK-2108N-K2SVA2E
Product Name 8.4” SVGA 1,200cd/m2 Ultra High Brightness Industrial Display Kit with LED B/L, LVDS Interface
Color Color
Input Types 1 Channel LVDS
Screen Resolution SVGA (800 x 600); 800 x 600, SVGA
Unlock Full Specs
to access all available technical data

Similar Products

17
Specs
Color Color
Input Types DVI; VGA; VGA x 1; DVI x 1; 12V DC Jack x 1; OSD keys (Auto-tune, menu, decrease, increase)
Screen Resolution SXGA (1280 x 1024); 1280x1024, SXGA
View Details
7
Specs
Color Color
Input Types 1 Channel LVDS
Screen Resolution 1024x600, WSVGA
View Details
10.4
Specs
Color Color
Input Types VGA; VGA x 1; 12V DC Jack x 1; OSD keys (Auto-tune, menu, decrease, increase)
Screen Resolution XGA (1024 x 768); 1024 x 768, XGA
View Details