Advantech 15" XGA Industrial Display kit with Resistive/Projected capacitive touch Solution IDK-1115P-50XGA1E

Description
15" XGA Industrial Display kit with Resistive/Projected capacitive touch Solution 15" LCD supports 1024 x 768 pixels and wide operating temperature (-20 ~ 70° C) Brightness of 500 cd/m2 with LED backlight 5-wire resistive/ Projected capacitive touch solution LVDS signal interface LED driver board built in Touch controller included (USB) AR surface treatment (customized solution) Optical bonding (customized solution) Note: The panel kits need extra LVDS and backlight cable to connect to single board computer.
Request a Quote Datasheet
Description
15" XGA Industrial Display kit with Resistive/Projected capacitive touch Solution 15" LCD supports 1024 x 768 pixels and wide operating temperature (-20 ~ 70° C) Brightness of 500 cd/m2 with LED backlight 5-wire resistive/ Projected capacitive touch solution LVDS signal interface LED driver board built in Touch controller included (USB) AR surface treatment (customized solution) Optical bonding (customized solution) Note: The panel kits need extra LVDS and backlight cable to connect to single board computer.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15
Cincinnati, OH, United States
15" XGA Industrial Display kit with Resistive/Projected capacitive touch Solution
IDK-1115P-50XGA1E
15" XGA Industrial Display kit with Resistive/Projected capacitive touch Solution IDK-1115P-50XGA1E
15" XGA Industrial Display kit with Resistive/Projected capacitive touch Solution 15" LCD supports 1024 x 768 pixels and wide operating temperature (-20 ~ 70° C) Brightness of 500 cd/m2 with LED backlight 5-wire resistive/ Projected capacitive touch solution LVDS signal interface LED driver board built in Touch controller included (USB) AR surface treatment (customized solution) Optical bonding (customized solution) Note: The panel kits need extra LVDS and backlight cable to connect to single board computer.

15" XGA Industrial Display kit with Resistive/Projected capacitive touch Solution

  • 15" LCD supports 1024 x 768 pixels and wide operating temperature (-20 ~ 70° C)
  • Brightness of 500 cd/m2 with LED backlight
  • 5-wire resistive/ Projected capacitive touch solution
  • LVDS signal interface
  • LED driver board built in
  • Touch controller included (USB)
  • AR surface treatment (customized solution)
  • Optical bonding (customized solution)
  • Note: The panel kits need extra LVDS and backlight cable to connect to single board computer.
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Video Displays
Product Number IDK-1115P-50XGA1E
Product Name 15" XGA Industrial Display kit with Resistive/Projected capacitive touch Solution
Color Color
Unlock Full Specs
to access all available technical data

Similar Products

6.5
Specs
Color Color
Input Types DVI; VGA; VGA x 1; DVI x 1; 12V DC Jack x 1; USB x 1
Screen Resolution VGA (640 x 480); 640x480, VGA
View Details
2.9
Specs
Color Color
Screen Resolution 296 x128 pixels
Environmental Temperature 32 to 122 F (0.0 to 50 C)
View Details