Advantech 21.5" FHD OpenFrame Monitor IDS-3121WP-25FHA1E

Description
21.5" FHD OpenFrame Monitor 21.5" Full HD 1920 x 1080 LCD panel with LED backlight for 20% power saving and environmental protection 0° C ~ 50° C range operating temperature Flexible signal interface: VGA, DVI & optional HDMI 5-Wire Resistive touchscreen solution USB touch interface Integrated bracket for easy installation Versatile mounting method for rear mounting and VESA mounting Anti-Reflective surface treatment for sunlight readable enhancement (optional)
Request a Quote Datasheet
Description
21.5" FHD OpenFrame Monitor 21.5" Full HD 1920 x 1080 LCD panel with LED backlight for 20% power saving and environmental protection 0° C ~ 50° C range operating temperature Flexible signal interface: VGA, DVI & optional HDMI 5-Wire Resistive touchscreen solution USB touch interface Integrated bracket for easy installation Versatile mounting method for rear mounting and VESA mounting Anti-Reflective surface treatment for sunlight readable enhancement (optional)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
21.5
Cincinnati, OH, United States
21.5" FHD OpenFrame Monitor
IDS-3121WP-25FHA1E
21.5" FHD OpenFrame Monitor IDS-3121WP-25FHA1E
21.5" FHD OpenFrame Monitor 21.5" Full HD 1920 x 1080 LCD panel with LED backlight for 20% power saving and environmental protection 0° C ~ 50° C range operating temperature Flexible signal interface: VGA, DVI & optional HDMI 5-Wire Resistive touchscreen solution USB touch interface Integrated bracket for easy installation Versatile mounting method for rear mounting and VESA mounting Anti-Reflective surface treatment for sunlight readable enhancement (optional)

21.5" FHD OpenFrame Monitor

  • 21.5" Full HD 1920 x 1080 LCD panel with LED backlight for 20% power saving and environmental protection
  • 0° C ~ 50° C range operating temperature
  • Flexible signal interface: VGA, DVI & optional HDMI
  • 5-Wire Resistive touchscreen solution
  • USB touch interface
  • Integrated bracket for easy installation
  • Versatile mounting method for rear mounting and VESA mounting
  • Anti-Reflective surface treatment for sunlight readable enhancement (optional)
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Video Displays
Product Number IDS-3121WP-25FHA1E
Product Name 21.5" FHD OpenFrame Monitor
Color Color
Input Types DVI; VGA; VGA x 1; DVI x 1; 12V DC Jack x 1; USB x 1
Screen Resolution 1920 x 1080 (1080p); 1920 x 1080, FHD
Unlock Full Specs
to access all available technical data

Similar Products

10.4
Specs
Color Color
Input Types VGA; VGA x 1; 12V DC Jack x 1; OSD keys (Auto-tune, menu, decrease, increase)
Screen Resolution XGA (1024 x 768); 1024 x 768, XGA
View Details
7
Specs
Color Color
Input Types 1 Channel LVDS
Screen Resolution 1024x600, WSVGA
View Details
Advantech 21.5
Specs
Input Types DVI; HDMI; VGA; VGA x 1, HDMI x 1
Screen Resolution 1920 x 1080 (1080p); 1920 x 1080 (FHD)
Diagonal Screen Size 21.5 inch (546 mm)
View Details
17
Specs
Color Color
Input Types VGA; VGA x 1; 12V DC Jack x 1; USB x 1; RS-232 x 1
Screen Resolution SXGA (1280 x 1024); 1280 x 1024, SXGA
View Details