Advantech Advantech 15.6" FHD Touch Panel Mount VUE-2156-FD45PX-N4

Description
Advantech 15.6" FHD Touch Panel Mount 15.6" active screen size Support 10-point touch function (PCAP) Built-in Rich I/O interfaces for diverse connectivity Easy to extend peripheral devices (box PC/camera...) Applicable for active stylus pen as optional accesory Adopt advanced touch IC with CS10V capability for noise defense Reach high level impact protection (IK08) at center point With AG treatment on screen for comfortable viewing experience
Request a Quote Datasheet
Description
Advantech 15.6" FHD Touch Panel Mount 15.6" active screen size Support 10-point touch function (PCAP) Built-in Rich I/O interfaces for diverse connectivity Easy to extend peripheral devices (box PC/camera...) Applicable for active stylus pen as optional accesory Adopt advanced touch IC with CS10V capability for noise defense Reach high level impact protection (IK08) at center point With AG treatment on screen for comfortable viewing experience
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Advantech 15.6
Cincinnati, OH, United States
Advantech 15.6" FHD Touch Panel Mount
VUE-2156-FD45PX-N4
Advantech 15.6" FHD Touch Panel Mount VUE-2156-FD45PX-N4
Advantech 15.6" FHD Touch Panel Mount 15.6" active screen size Support 10-point touch function (PCAP) Built-in Rich I/O interfaces for diverse connectivity Easy to extend peripheral devices (box PC/camera...) Applicable for active stylus pen as optional accesory Adopt advanced touch IC with CS10V capability for noise defense Reach high level impact protection (IK08) at center point With AG treatment on screen for comfortable viewing experience

Advantech 15.6" FHD Touch Panel Mount

  • 15.6" active screen size
  • Support 10-point touch function (PCAP)
  • Built-in Rich I/O interfaces for diverse connectivity
  • Easy to extend peripheral devices (box PC/camera...)
  • Applicable for active stylus pen as optional accesory
  • Adopt advanced touch IC with CS10V capability for noise defense
  • Reach high level impact protection (IK08) at center point
  • With AG treatment on screen for comfortable viewing experience
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Video Displays
Product Number VUE-2156-FD45PX-N4
Product Name Advantech 15.6" FHD Touch Panel Mount
Input Types DVI; HDMI; VGA; VGA x 1, HDMI x 1, DVI-D x 1, Display Port x 1
Screen Resolution 1920 x 1080 (1080p); 1920 x 1080 (FHD)
Diagonal Screen Size 15.6 inch (396 mm)
Environmental Temperature 32 to 104 F (0.0 to 40 C)
Unlock Full Specs
to access all available technical data

Similar Products

PAX-121 multimodal model is a versatile medical touch display with optional IP54 environmental protection. With touchscreen and cover glass options. - PAX-121G-C2A-LMC - Advantech
Specs
Screen Resolution 1920 x 1080 (1080p); 1920 x 1080
Environmental Temperature 32 to 104 F (0.0 to 40 C)
Mounting VESA Mount
View Details
17
Specs
Color Color
Input Types VGA; VGA x 1; 12V DC Jack x 1; USB x 1; RS-232 x 1
Screen Resolution SXGA (1280 x 1024); 1280 x 1024, SXGA
View Details
7
Specs
Color Color
Input Types 1 Channel LVDS
Screen Resolution 1024x600, WSVGA
View Details