Advantech 100% flat fronted touch and 21.5" Industrial grade monitors. Ultra thin profile, smooth rounded corners and rugged glass fronted for a totally contemporary outlook. IDP31-215WPK2HIC1

Description
100% flat fronted touch and 21.5" Industrial grade monitors. Ultra thin profile, smooth rounded corners and rugged glass fronted for a totally contemporary outlook. Multiple signal interface with HDMI, VGA and DVI Multi-touch PCT touch overlay Thin profile, enclosure – no need for additional enclosures or metalwork Built-in audio and speakers (optional) Wide view-angle 89°/89°/89°/89° for portrait and landscape mode True flat surface – contemporary Proflat style Wide operating temperature 21.5" LCD panel with LED backlight for long service lifeWide IP rated front panel design
Request a Quote Datasheet
Description
100% flat fronted touch and 21.5" Industrial grade monitors. Ultra thin profile, smooth rounded corners and rugged glass fronted for a totally contemporary outlook. Multiple signal interface with HDMI, VGA and DVI Multi-touch PCT touch overlay Thin profile, enclosure – no need for additional enclosures or metalwork Built-in audio and speakers (optional) Wide view-angle 89°/89°/89°/89° for portrait and landscape mode True flat surface – contemporary Proflat style Wide operating temperature 21.5" LCD panel with LED backlight for long service lifeWide IP rated front panel design
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100% flat fronted touch and 21.5
Cincinnati, OH, United States
100% flat fronted touch and 21.5" Industrial grade monitors. Ultra thin profile, smooth rounded corners and rugged glass fronted for a totally contemporary outlook.
IDP31-215WPK2HIC1
100% flat fronted touch and 21.5" Industrial grade monitors. Ultra thin profile, smooth rounded corners and rugged glass fronted for a totally contemporary outlook. IDP31-215WPK2HIC1
100% flat fronted touch and 21.5" Industrial grade monitors. Ultra thin profile, smooth rounded corners and rugged glass fronted for a totally contemporary outlook. Multiple signal interface with HDMI, VGA and DVI Multi-touch PCT touch overlay Thin profile, enclosure – no need for additional enclosures or metalwork Built-in audio and speakers (optional) Wide view-angle 89°/89°/89°/89° for portrait and landscape mode True flat surface – contemporary Proflat style Wide operating temperature 21.5" LCD panel with LED backlight for long service lifeWide IP rated front panel design

100% flat fronted touch and 21.5" Industrial grade monitors. Ultra thin profile, smooth rounded corners and rugged glass fronted for a totally contemporary outlook.

  • Multiple signal interface with HDMI, VGA and DVI
  • Multi-touch PCT touch overlay
  • Thin profile, enclosure – no need for additional enclosures or metalwork
  • Built-in audio and speakers (optional)
  • Wide view-angle 89°/89°/89°/89° for portrait and landscape mode
  • True flat surface – contemporary Proflat style
  • Wide operating temperature
  • 21.5" LCD panel with LED backlight for long service lifeWide
  • IP rated front panel design
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Touch Screen Displays
Product Number IDP31-215WPK2HIC1
Product Name 100% flat fronted touch and 21.5" Industrial grade monitors. Ultra thin profile, smooth rounded corners and rugged glass fronted for a totally contemporary outlook.
Style External
Screen Type LCD or other Flat Panel Display
Sensor Type Capacitive
Features Backlit
Operating Temperature 32 to 140 F (0 to 60 C)
Unlock Full Specs
to access all available technical data

Similar Products

17
Specs
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Panel
View Details
17
Specs
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Panel; Wall
View Details
12
Specs
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Panel
View Details