Advantech 21.5" FHD Industrial Display kit with Touch Solution IDK-1121WP-25FHA1E

Description
21.5" FHD Industrial Display kit with Touch Solution 21.5" LCD supports 1920 x 1080 pixels and wide operating temperature(0 ~ 60° C) Brightness of 250/300 cd/m2 with LED backlight Pcap / 5-wire resistive touch solution High contrast ratio of 5000:1 High uniformity of 80% LVDS signal interface LED driver board built in Touch controller included (USB) AR surface treatment (Customized request) Optical bonding (Customized request)
Request a Quote Datasheet
Description
21.5" FHD Industrial Display kit with Touch Solution 21.5" LCD supports 1920 x 1080 pixels and wide operating temperature(0 ~ 60° C) Brightness of 250/300 cd/m2 with LED backlight Pcap / 5-wire resistive touch solution High contrast ratio of 5000:1 High uniformity of 80% LVDS signal interface LED driver board built in Touch controller included (USB) AR surface treatment (Customized request) Optical bonding (Customized request)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
21.5
Cincinnati, OH, United States
21.5" FHD Industrial Display kit with Touch Solution
IDK-1121WP-25FHA1E
21.5" FHD Industrial Display kit with Touch Solution IDK-1121WP-25FHA1E
21.5" FHD Industrial Display kit with Touch Solution 21.5" LCD supports 1920 x 1080 pixels and wide operating temperature(0 ~ 60° C) Brightness of 250/300 cd/m2 with LED backlight Pcap / 5-wire resistive touch solution High contrast ratio of 5000:1 High uniformity of 80% LVDS signal interface LED driver board built in Touch controller included (USB) AR surface treatment (Customized request) Optical bonding (Customized request)

21.5" FHD Industrial Display kit with Touch Solution

  • 21.5" LCD supports 1920 x 1080 pixels and wide operating temperature(0 ~ 60° C)
  • Brightness of 250/300 cd/m2 with LED backlight
  • Pcap / 5-wire resistive touch solution
  • High contrast ratio of 5000:1
  • High uniformity of 80%
  • LVDS signal interface
  • LED driver board built in
  • Touch controller included (USB)
  • AR surface treatment (Customized request)
  • Optical bonding (Customized request)
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Video Displays
Product Number IDK-1121WP-25FHA1E
Product Name 21.5" FHD Industrial Display kit with Touch Solution
Screen Resolution 1920 x 1080 (1080p); 1920 x 1080
Unlock Full Specs
to access all available technical data

Similar Products

PAX-121 fixed model is a versatile medical touch display with IP54 environmental protection. With touchscreen and cover glass options. - PAX-121W-C2A-LFC - Advantech
Specs
Screen Resolution 1920 x 1080 (1080p); 1920 x 1080
Environmental Temperature 32 to 104 F (0.0 to 40 C)
Mounting VESA Mount
View Details
15
Specs
Color Color
Input Types VGA; VGA x 1; 12V DC Jack x 1; USB x 1; RS-232 x 1
Screen Resolution XGA (1024 x 768); 1024x768, XGA
View Details
21.5
Specs
Color Color
Input Types 2 Channel LVDS
Screen Resolution 1920 x 1080 (1080p); 1920 x 1080, FHD
View Details
18.5
Specs
Color Color
Input Types DVI; HDMI; VGA; VGA x 1; DVI-D x 1; HDMI x 1; 12VDC Jack x 1;
Screen Resolution 1366 x 768, HD
View Details