Advantech 5.7" VGA Industrial Display kit with Touch Solution and LVDS Interface IDK-1105R-50VGB1

Description
5.7" VGA Industrial Display kit with Touch Solution and LVDS Interface 5.7" LCD supports 640 x 480 pixels and wide operating temperature (-20 ~ 70° C) Brightness of 500 cd/m2 4-wire resistive touch solution LVDS signal interface Low power consumption 1 Watt (panel only) LED driver board built in Touch controller included (USB) Note: The panel kits need extra LVDS and backlight cable to connect to single board computer.
Request a Quote Datasheet
Description
5.7" VGA Industrial Display kit with Touch Solution and LVDS Interface 5.7" LCD supports 640 x 480 pixels and wide operating temperature (-20 ~ 70° C) Brightness of 500 cd/m2 4-wire resistive touch solution LVDS signal interface Low power consumption 1 Watt (panel only) LED driver board built in Touch controller included (USB) Note: The panel kits need extra LVDS and backlight cable to connect to single board computer.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.7
Cincinnati, OH, United States
5.7" VGA Industrial Display kit with Touch Solution and LVDS Interface
IDK-1105R-50VGB1
5.7" VGA Industrial Display kit with Touch Solution and LVDS Interface IDK-1105R-50VGB1
5.7" VGA Industrial Display kit with Touch Solution and LVDS Interface 5.7" LCD supports 640 x 480 pixels and wide operating temperature (-20 ~ 70° C) Brightness of 500 cd/m2 4-wire resistive touch solution LVDS signal interface Low power consumption 1 Watt (panel only) LED driver board built in Touch controller included (USB) Note: The panel kits need extra LVDS and backlight cable to connect to single board computer.

5.7" VGA Industrial Display kit with Touch Solution and LVDS Interface

  • 5.7" LCD supports 640 x 480 pixels and wide operating temperature (-20 ~ 70° C)
  • Brightness of 500 cd/m2
  • 4-wire resistive touch solution
  • LVDS signal interface
  • Low power consumption 1 Watt (panel only)
  • LED driver board built in
  • Touch controller included (USB)
  • Note: The panel kits need extra LVDS and backlight cable to connect to single board computer.
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Video Displays
Product Number IDK-1105R-50VGB1
Product Name 5.7" VGA Industrial Display kit with Touch Solution and LVDS Interface
Color Color
Unlock Full Specs
to access all available technical data

Similar Products

10.4
Specs
Color Color
Input Types 1 Channel LVDS
Screen Resolution XGA (1024 x 768); 1024 x 768, XGA
View Details
17
Specs
Color Color
Input Types VGA; VGA x 1; 12V DC Jack x 1; USB x 1; RS-232 x 1
Screen Resolution SXGA (1280 x 1024); 1280 x 1024, SXGA
View Details
12.1” SVGA and XGA 1,200cd/m2 Ultra High Brightness Industrial Display Kit with Touch solution, LVDS Interface - IDK-2112P-K2XGA1 - Advantech
Specs
Color Color
Input Types 1 Channel LVDS
Screen Resolution XGA (1024 x 768); 1024 x 768, XGA
View Details
Advantech CRV-430WP is designed with a 43 inch UHD C type curved LCD which features a1500R curvature. It supports 10 multi-touch controls. - CRV-430WP-45UHA4 - Advantech
Specs
Monitor Type LCD Display
Screen Resolution 3840 x 2160
Environmental Temperature 32 to 122 F (0.0 to 50 C)
View Details