Advantech 15.6" FHD Industrial Display kit with Projected Capacitive Touch Solution IDK-1115WP-45FHA2

Description
15.6" FHD Industrial Display kit with Projected Capacitive Touch Solution 15.6" LCD supports 1920 x 1080 resolution LCD Brightness 450 cd/m2 with LED backlight Projected Capacitive touch solution with Anti-Finger Print surface treatment Wide view angle LVDS and eDP signal interface Touch controller included (USB) Anti Reflector surface treatment (customized solution) Optical bonding (customized solution) Note: The panel kits need extra LVDS and backlight cable to connect to single board computer.
Request a Quote Datasheet
Description
15.6" FHD Industrial Display kit with Projected Capacitive Touch Solution 15.6" LCD supports 1920 x 1080 resolution LCD Brightness 450 cd/m2 with LED backlight Projected Capacitive touch solution with Anti-Finger Print surface treatment Wide view angle LVDS and eDP signal interface Touch controller included (USB) Anti Reflector surface treatment (customized solution) Optical bonding (customized solution) Note: The panel kits need extra LVDS and backlight cable to connect to single board computer.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15.6
Cincinnati, OH, United States
15.6" FHD Industrial Display kit with Projected Capacitive Touch Solution
IDK-1115WP-45FHA2
15.6" FHD Industrial Display kit with Projected Capacitive Touch Solution IDK-1115WP-45FHA2
15.6" FHD Industrial Display kit with Projected Capacitive Touch Solution 15.6" LCD supports 1920 x 1080 resolution LCD Brightness 450 cd/m2 with LED backlight Projected Capacitive touch solution with Anti-Finger Print surface treatment Wide view angle LVDS and eDP signal interface Touch controller included (USB) Anti Reflector surface treatment (customized solution) Optical bonding (customized solution) Note: The panel kits need extra LVDS and backlight cable to connect to single board computer.

15.6" FHD Industrial Display kit with Projected Capacitive Touch Solution

  • 15.6" LCD supports 1920 x 1080 resolution
  • LCD Brightness 450 cd/m2 with LED backlight
  • Projected Capacitive touch solution with Anti-Finger Print surface treatment
  • Wide view angle
  • LVDS and eDP signal interface
  • Touch controller included (USB)
  • Anti Reflector surface treatment (customized solution)
  • Optical bonding (customized solution)
  • Note: The panel kits need extra LVDS and backlight cable to connect to single board computer.
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Video Displays
Product Number IDK-1115WP-45FHA2
Product Name 15.6" FHD Industrial Display kit with Projected Capacitive Touch Solution
Color Color
Unlock Full Specs
to access all available technical data

Similar Products

15
Specs
Color Color
Input Types DVI; HDMI; VGA; VGA x 1; DVI x 1; HDMI x1; 12V DC Jack x 1; USB x 1; ( USB is reserved for the connection to enable touch usage only)
Screen Resolution XGA (1024 x 768); 1024 x 768, XGA
View Details
12.1
Specs
Color Color
Input Types VGA; VGA x 1; 12V DC Jack x 1; USB x 1; RS-232 x 1
Screen Resolution SVGA (800 x 600); 800x600, SVGA
View Details
6.5
Specs
Color Color
Input Types DVI; VGA; VGA x 1; DVI x 1; 12V DC Jack x 1; OSD keys (Auto-tune, menu, decrease, increase)
Screen Resolution VGA (640 x 480); 640x480, VGA
View Details
38
Specs
Color Color
Screen Resolution 1920 x 538
Diagonal Screen Size 38 inch (965 mm)
View Details