Advantech 15" 1024 x 768, VGA/DVI interface, Open Frame Monitor IDS-3115N-K2XGA1E

Description
15" 1024 x 768, VGA/DVI interface, Open Frame Monitor 15" 1024 x 768 XGA LCD panel with LED backlight for 20% power saving and environmental protection -20~ 60° C operating temperature support 5-wires resistive and projected capacitive touchscreen solution Combo touch interface of RS-232 and USB Dual signal interface with VGA and DVI Integrated bracket for easy installation Versatile mounting methods for Rear mounting and VESA mounting Anti-Reflective surface treatment for sunlight readable enhancement (optional) Ultra high brightness solution of 1200 nits for outdoor application (optional)
Request a Quote Datasheet
Description
15" 1024 x 768, VGA/DVI interface, Open Frame Monitor 15" 1024 x 768 XGA LCD panel with LED backlight for 20% power saving and environmental protection -20~ 60° C operating temperature support 5-wires resistive and projected capacitive touchscreen solution Combo touch interface of RS-232 and USB Dual signal interface with VGA and DVI Integrated bracket for easy installation Versatile mounting methods for Rear mounting and VESA mounting Anti-Reflective surface treatment for sunlight readable enhancement (optional) Ultra high brightness solution of 1200 nits for outdoor application (optional)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15
Cincinnati, OH, United States
15" 1024 x 768, VGA/DVI interface, Open Frame Monitor
IDS-3115N-K2XGA1E
15" 1024 x 768, VGA/DVI interface, Open Frame Monitor IDS-3115N-K2XGA1E
15" 1024 x 768, VGA/DVI interface, Open Frame Monitor 15" 1024 x 768 XGA LCD panel with LED backlight for 20% power saving and environmental protection -20~ 60° C operating temperature support 5-wires resistive and projected capacitive touchscreen solution Combo touch interface of RS-232 and USB Dual signal interface with VGA and DVI Integrated bracket for easy installation Versatile mounting methods for Rear mounting and VESA mounting Anti-Reflective surface treatment for sunlight readable enhancement (optional) Ultra high brightness solution of 1200 nits for outdoor application (optional)

15" 1024 x 768, VGA/DVI interface, Open Frame Monitor

  • 15" 1024 x 768 XGA LCD panel with LED backlight for 20% power saving and environmental protection
  • -20~ 60° C operating temperature support
  • 5-wires resistive and projected capacitive touchscreen solution
  • Combo touch interface of RS-232 and USB
  • Dual signal interface with VGA and DVI
  • Integrated bracket for easy installation
  • Versatile mounting methods for Rear mounting and VESA mounting
  • Anti-Reflective surface treatment for sunlight readable enhancement (optional)
  • Ultra high brightness solution of 1200 nits for outdoor application (optional)
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Video Displays
Product Number IDS-3115N-K2XGA1E
Product Name 15" 1024 x 768, VGA/DVI interface, Open Frame Monitor
Color Color
Input Types DVI; VGA; VGA x 1; DVI x 1; 12V DC Jack x 1; OSD keys (Auto-tune, menu, decrease, increase)
Screen Resolution XGA (1024 x 768); 1024x768, XGA
Unlock Full Specs
to access all available technical data

Similar Products

21.5
Specs
Color Color
Input Types DVI; HDMI; VGA; HDMI/DVI/VGA
Screen Resolution 1920 x 1080 (1080p); 1920 x 1080, FHD
View Details
6.5
Specs
Color Color
Input Types DVI; VGA; VGA x 1; DVI x 1; 12V DC Jack x 1; USB x 1
Screen Resolution VGA (640 x 480); 640x480, VGA
View Details
7
Specs
Color Color
Input Types 1 Channel LVDS
Screen Resolution 1024x600, WSVGA
View Details
15
Specs
Color Color
Input Types 1 Channel LVDS
Screen Resolution XGA (1024 x 768); 1024 x 768, XGA
View Details