Advantech 6.5" VGA Industrial Panel Mount Monitor IDS-3206G-80VGA1E

Description
6.5" VGA Industrial Panel Mount Monitor 6.5" VGA LCD panel with LED backlight for 20% power saving and environmental protection 0° C ~ +50° C range operating temperature 4-wire resistive touchscreen solution or 3mm tempered smudge resistant protected glass USB touch interface Dual signal interface with VGA & DVI Standard integrated frame Versatile mounting method for rear mounting and VESA mounting Anti-reflective treatment for sunlight readable enhancement (optional)
Request a Quote Datasheet
Description
6.5" VGA Industrial Panel Mount Monitor 6.5" VGA LCD panel with LED backlight for 20% power saving and environmental protection 0° C ~ +50° C range operating temperature 4-wire resistive touchscreen solution or 3mm tempered smudge resistant protected glass USB touch interface Dual signal interface with VGA & DVI Standard integrated frame Versatile mounting method for rear mounting and VESA mounting Anti-reflective treatment for sunlight readable enhancement (optional)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6.5
Cincinnati, OH, United States
6.5" VGA Industrial Panel Mount Monitor
IDS-3206G-80VGA1E
6.5" VGA Industrial Panel Mount Monitor IDS-3206G-80VGA1E
6.5" VGA Industrial Panel Mount Monitor 6.5" VGA LCD panel with LED backlight for 20% power saving and environmental protection 0° C ~ +50° C range operating temperature 4-wire resistive touchscreen solution or 3mm tempered smudge resistant protected glass USB touch interface Dual signal interface with VGA & DVI Standard integrated frame Versatile mounting method for rear mounting and VESA mounting Anti-reflective treatment for sunlight readable enhancement (optional)

6.5" VGA Industrial Panel Mount Monitor

  • 6.5" VGA LCD panel with LED backlight for 20% power saving and environmental protection
  • 0° C ~ +50° C range operating temperature
  • 4-wire resistive touchscreen solution or 3mm tempered smudge resistant protected glass
  • USB touch interface
  • Dual signal interface with VGA & DVI
  • Standard integrated frame
  • Versatile mounting method for rear mounting and VESA mounting
  • Anti-reflective treatment for sunlight readable enhancement (optional)
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Video Displays
Product Number IDS-3206G-80VGA1E
Product Name 6.5" VGA Industrial Panel Mount Monitor
Color Color
Input Types DVI; VGA; VGA x 1; DVI x 1; 12V DC Jack x 1; USB x 1
Screen Resolution VGA (640 x 480); 640x480, VGA
Diagonal Screen Size 6.5 inch (165 mm)
Unlock Full Specs
to access all available technical data

Similar Products

21.5
Specs
Color Color
Input Types 2 Channel LVDS
Screen Resolution 1920 x 1080 (1080p); 1920 x 1080, FHD
View Details
15
Specs
Color Color
Input Types DVI; HDMI; VGA; VGA x 1; DVI x 1; HDMI x1; 12V DC Jack x 1; USB x 1; ( USB is reserved for the connection to enable touch usage only)
Screen Resolution XGA (1024 x 768); 1024 x 768, XGA
View Details
15
Specs
Color Color
Input Types DVI; VGA; VGA x 1; DVI x 1; 12V DC Jack x 1; USB x 1; RS-232 x 1
Screen Resolution XGA (1024 x 768); 1024x768, XGA
View Details
12.1
Specs
Color Color
Input Types 1 Channel LVDS
Screen Resolution XGA (1024 x 768); 1024 x 768, XGA
View Details