Advantech 27" true flat Medical-grade full HD and UHD Display, enabling both Radiology and Optical imaging simultaneously into Multi-Views. PAX-327-C2B-HAR

Description
27" true flat Medical-grade full HD and UHD Display, enabling both Radiology and Optical imaging simultaneously into Multi-Views. 27” true-flat monitor with AR filter High-brightness display with a high contrast ratio FHD resolution (1920 x 1200)/UHD resolution (3840 x 2160) DVI and RGB support resolutions of up to 1920 x 1200 @ 60 Hz HDMI 2.0, DP 1.2, and SDI support resolutions of up to 3840 x 2160 @ 60Hz Multi-standard (NTSC, PAL, SECAM) video input receiver Operating temperature 0 ~ 40 °C/32 ~ 104 °F; storage temperature -20 ~ 60 °C/-4 ~ 140 °F Video enhancement features●14-bit LUT processing●DICOM Part 14 GSDF compliant●DICOM, clear, blue modes supported Optional touch panel Optional upgrade to an IP-based display with AVAS
Request a Quote Datasheet
Description
27" true flat Medical-grade full HD and UHD Display, enabling both Radiology and Optical imaging simultaneously into Multi-Views. 27” true-flat monitor with AR filter High-brightness display with a high contrast ratio FHD resolution (1920 x 1200)/UHD resolution (3840 x 2160) DVI and RGB support resolutions of up to 1920 x 1200 @ 60 Hz HDMI 2.0, DP 1.2, and SDI support resolutions of up to 3840 x 2160 @ 60Hz Multi-standard (NTSC, PAL, SECAM) video input receiver Operating temperature 0 ~ 40 °C/32 ~ 104 °F; storage temperature -20 ~ 60 °C/-4 ~ 140 °F Video enhancement features●14-bit LUT processing●DICOM Part 14 GSDF compliant●DICOM, clear, blue modes supported Optional touch panel Optional upgrade to an IP-based display with AVAS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
27
Cincinnati, OH, United States
27" true flat Medical-grade full HD and UHD Display, enabling both Radiology and Optical imaging simultaneously into Multi-Views.
PAX-327-C2B-HAR
27" true flat Medical-grade full HD and UHD Display, enabling both Radiology and Optical imaging simultaneously into Multi-Views. PAX-327-C2B-HAR
27" true flat Medical-grade full HD and UHD Display, enabling both Radiology and Optical imaging simultaneously into Multi-Views. 27” true-flat monitor with AR filter High-brightness display with a high contrast ratio FHD resolution (1920 x 1200)/UHD resolution (3840 x 2160) DVI and RGB support resolutions of up to 1920 x 1200 @ 60 Hz HDMI 2.0, DP 1.2, and SDI support resolutions of up to 3840 x 2160 @ 60Hz Multi-standard (NTSC, PAL, SECAM) video input receiver Operating temperature 0 ~ 40 °C/32 ~ 104 °F; storage temperature -20 ~ 60 °C/-4 ~ 140 °F Video enhancement features●14-bit LUT processing●DICOM Part 14 GSDF compliant●DICOM, clear, blue modes supported Optional touch panel Optional upgrade to an IP-based display with AVAS

27" true flat Medical-grade full HD and UHD Display, enabling both Radiology and Optical imaging simultaneously into Multi-Views.

  • 27” true-flat monitor with AR filter
  • High-brightness display with a high contrast ratio
  • FHD resolution (1920 x 1200)/UHD resolution (3840 x 2160)
  • DVI and RGB support resolutions of up to 1920 x 1200 @ 60 Hz
  • HDMI 2.0, DP 1.2, and SDI support resolutions of up to 3840 x 2160 @ 60Hz
  • Multi-standard (NTSC, PAL, SECAM) video input receiver
  • Operating temperature 0 ~ 40 °C/32 ~ 104 °F; storage temperature -20 ~ 60 °C/-4 ~ 140 °F
  • Video enhancement features●14-bit LUT processing●DICOM Part 14 GSDF compliant●DICOM, clear, blue modes supported
  • Optional touch panel
  • Optional upgrade to an IP-based display with AVAS
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Video Displays
Product Number PAX-327-C2B-HAR
Product Name 27" true flat Medical-grade full HD and UHD Display, enabling both Radiology and Optical imaging simultaneously into Multi-Views.
Color Color
Input Types DVI; HDMI; RGB
Screen Resolution 1920 x 1080 (1080p); 1920 x 1080
Video Format PAL; NTSC; SECAM
Diagonal Screen Size 27 inch (686 mm)
Unlock Full Specs
to access all available technical data

Similar Products

18.5
Specs
Color Color
Input Types DVI; HDMI; VGA; VGA x 1; DVI-D x 1; HDMI x 1; 12VDC Jack x 1;
Screen Resolution 1366 x 768, HD
View Details
12
Specs
Color Color
Input Types DVI; VGA; VGA x 1; DVI x 1; 12V DC Jack x 1; USB x 1; RS-232 x 1
Screen Resolution SVGA (800 x 600); 800 x 600, SVGA
View Details
32
Specs
Color Color
Input Types HDMI; VGA; HDMI , VGA, Display Port
Screen Resolution 1920 x 1080 (1080p); 1920 x 1080
View Details