Advantech Panel Pc, Tft Lcd, 23.8, 1920X1080Pixel; Meter Display Type Advantech PPC-3241SW-MART

Description
PANEL PC, TFT LCD, 23.8", 1920X1080PIXEL; Meter Display Type:TFT LCD; Display Size:595.9mm x 374.1mm; Display Resolution:1920 x 1080 Pixels; Screen Size:23.8"; Supply Voltage Min:100VAC; Supply Voltage Max:240VAC; Product Range:
Datasheet
Description
PANEL PC, TFT LCD, 23.8", 1920X1080PIXEL; Meter Display Type:TFT LCD; Display Size:595.9mm x 374.1mm; Display Resolution:1920 x 1080 Pixels; Screen Size:23.8"; Supply Voltage Min:100VAC; Supply Voltage Max:240VAC; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Pc, Tft Lcd, 23.8, 1920X1080Pixel; Meter Display Type Advantech - 24AJ1703 - Newark, An Avnet Company
Chicago, IL, United States
Panel Pc, Tft Lcd, 23.8, 1920X1080Pixel; Meter Display Type Advantech
24AJ1703
Panel Pc, Tft Lcd, 23.8, 1920X1080Pixel; Meter Display Type Advantech 24AJ1703
PANEL PC, TFT LCD, 23.8", 1920X1080PIXEL; Meter Display Type:TFT LCD; Display Size:595.9mm x 374.1mm; Display Resolution:1920 x 1080 Pixels; Screen Size:23.8"; Supply Voltage Min:100VAC; Supply Voltage Max:240VAC; Product Range:

PANEL PC, TFT LCD, 23.8", 1920X1080PIXEL; Meter Display Type:TFT LCD; Display Size:595.9mm x 374.1mm; Display Resolution:1920 x 1080 Pixels; Screen Size:23.8"; Supply Voltage Min:100VAC; Supply Voltage Max:240VAC; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Human Machine Interfaces
Product Number 24AJ1703
Product Name Panel Pc, Tft Lcd, 23.8, 1920X1080Pixel; Meter Display Type Advantech
Screen Graphic
Unlock Full Specs
to access all available technical data

Similar Products

Touch Screen Operator Interface - HMI004 - Control Instruments Corp.
Specs
Devices Supported 9
Devices Controlled Remote Analyzers
Configuration Panel
View Details
Programmable Operator Interface - MONITOUCH HMI V9 V9100iSLD - Fuji Electric Corp. of America
Specs
Configuration Panel
I/O Interfaces Ethernet; USB; Serial
Type Flat Panel Display
View Details
18.5
Specs
Configuration Panel
Certifications CB, UL, CE, FCC Class A
Display Size 18.5 inch (470 mm)
View Details
2 suppliers