Advantech 15" (4:3) High Brightness modular front display design compatible with TPC-B610, TPC-B520, TPC-B300 models FPM-D15T-HE

Description
15" (4:3) High Brightness modular front display design compatible with TPC-B610, TPC-B520, TPC-B300 models Sunlight readable with 1800 cd/m² luminance with 1024 x 768 resolution High durability and performance with industrial-Grade LED LCD Advanced projected capacitive (P-CAP) technology IP66-rated front panel and panel mount support User-friendly system status LED indicators
Request a Quote Datasheet
Description
15" (4:3) High Brightness modular front display design compatible with TPC-B610, TPC-B520, TPC-B300 models Sunlight readable with 1800 cd/m² luminance with 1024 x 768 resolution High durability and performance with industrial-Grade LED LCD Advanced projected capacitive (P-CAP) technology IP66-rated front panel and panel mount support User-friendly system status LED indicators
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15
Cincinnati, OH, United States
15" (4:3) High Brightness modular front display design compatible with TPC-B610, TPC-B520, TPC-B300 models
FPM-D15T-HE
15" (4:3) High Brightness modular front display design compatible with TPC-B610, TPC-B520, TPC-B300 models FPM-D15T-HE
15" (4:3) High Brightness modular front display design compatible with TPC-B610, TPC-B520, TPC-B300 models Sunlight readable with 1800 cd/m² luminance with 1024 x 768 resolution High durability and performance with industrial-Grade LED LCD Advanced projected capacitive (P-CAP) technology IP66-rated front panel and panel mount support User-friendly system status LED indicators

15" (4:3) High Brightness modular front display design compatible with TPC-B610, TPC-B520, TPC-B300 models

  • Sunlight readable with 1800 cd/m² luminance with 1024 x 768 resolution
  • High durability and performance with industrial-Grade LED LCD
  • Advanced projected capacitive (P-CAP) technology
  • IP66-rated front panel and panel mount support
  • User-friendly system status LED indicators
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Human Machine Interfaces
Product Number FPM-D15T-HE
Product Name 15" (4:3) High Brightness modular front display design compatible with TPC-B610, TPC-B520, TPC-B300 models
Configuration Panel
Certifications CB, UL, CE, FCC Class A
Display Size 15.0 inch (381 mm)
Display Options Touch Screen; Backlit Screen
Unlock Full Specs
to access all available technical data

Similar Products

15.6
Specs
Configuration Panel
Certifications CB, UL, CE, FCC Class A, CCC, BSMI
Display Size 15.6 inch (396 mm)
View Details
2 suppliers
【Slim Bezel】18.5
Specs
Configuration Panel
Certifications CB, UL, CE, FCC Class A
Display Size 18.5 inch (470 mm)
View Details
15
Specs
Configuration Panel
Certifications CB, UL, CE, FCC Class A
Display Size 15.0 inch (381 mm)
View Details
2 suppliers