Advantech 21.5" Full HD IndustrialMonitor with P-CAP Touch Control, Direct HDMI, DP, and VGA Ports FPM-721W-P9AE

Description
21.5" Full HD IndustrialMonitor with P-CAP Touch Control, Direct HDMI, DP, and VGA Ports 21.5" Full HD TFT LED LCD with true-flat touchscreen 16:9 wide screen aspect ratio, increases viewing area by 40% Supports 10-point multi-touch control via USB interface in Windows 7/8/10 OS Slim design enables easy installation Supports various mount options: panel, desktop, and VESA arm Touchscreen with reliable glass surface and P-CAP touch control Robust system with Die-casting aluminum chassis and IP66-rated aluminum alloy front bezel Lockable I/O connectors Supports various mount options: panel, wall, desktop, rack or VESA arm mounting
Request a Quote Datasheet
Description
21.5" Full HD IndustrialMonitor with P-CAP Touch Control, Direct HDMI, DP, and VGA Ports 21.5" Full HD TFT LED LCD with true-flat touchscreen 16:9 wide screen aspect ratio, increases viewing area by 40% Supports 10-point multi-touch control via USB interface in Windows 7/8/10 OS Slim design enables easy installation Supports various mount options: panel, desktop, and VESA arm Touchscreen with reliable glass surface and P-CAP touch control Robust system with Die-casting aluminum chassis and IP66-rated aluminum alloy front bezel Lockable I/O connectors Supports various mount options: panel, wall, desktop, rack or VESA arm mounting
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
21.5
Cincinnati, OH, United States
21.5" Full HD IndustrialMonitor with P-CAP Touch Control, Direct HDMI, DP, and VGA Ports
FPM-721W-P9AE
21.5" Full HD IndustrialMonitor with P-CAP Touch Control, Direct HDMI, DP, and VGA Ports FPM-721W-P9AE
21.5" Full HD IndustrialMonitor with P-CAP Touch Control, Direct HDMI, DP, and VGA Ports 21.5" Full HD TFT LED LCD with true-flat touchscreen 16:9 wide screen aspect ratio, increases viewing area by 40% Supports 10-point multi-touch control via USB interface in Windows 7/8/10 OS Slim design enables easy installation Supports various mount options: panel, desktop, and VESA arm Touchscreen with reliable glass surface and P-CAP touch control Robust system with Die-casting aluminum chassis and IP66-rated aluminum alloy front bezel Lockable I/O connectors Supports various mount options: panel, wall, desktop, rack or VESA arm mounting

21.5" Full HD IndustrialMonitor with P-CAP Touch Control, Direct HDMI, DP, and VGA Ports

  • 21.5" Full HD TFT LED LCD with true-flat touchscreen
  • 16:9 wide screen aspect ratio, increases viewing area by 40%
  • Supports 10-point multi-touch control via USB interface in Windows 7/8/10 OS
  • Slim design enables easy installation
  • Supports various mount options: panel, desktop, and VESA arm
  • Touchscreen with reliable glass surface and P-CAP touch control
  • Robust system with Die-casting aluminum chassis and IP66-rated aluminum alloy front bezel
  • Lockable I/O connectors
  • Supports various mount options: panel, wall, desktop, rack or VESA arm mounting
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Human Machine Interfaces
Product Number FPM-721W-P9AE
Product Name 21.5" Full HD IndustrialMonitor with P-CAP Touch Control, Direct HDMI, DP, and VGA Ports
Configuration Panel
Certifications CB, UL, CE, FCC Class A, CCC, BSMI
Display Size 21.5 inch (546 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Touch Screen, Xga, 15, 240Vac; Meter Display Type Advantech - 28AK4970 - Newark, An Avnet Company
Specs
Screen Graphic
Resolution XGA; 1024 x 768 Pixels
Display Size 15.0 inch (381 mm)
View Details
Touch Screen, Sxga Tft Lcd, 17, 240Vac; Meter Display Type Advantech - 88AH3655 - Newark, An Avnet Company
Specs
Screen Graphic
Resolution XGA; 1280 x 1024 Pixels
Display Size 17.0 inch (432 mm)
View Details
Machine Interface - 2084-ESRP-HMI-TPCB200-ND - DigiKey
Specs
Display Options Color
Operating Temperature 32 to 122 F (0 to 50 C)
View Details