Advantech 21.5" Full HD Industrial Monitor with PCAP Touch Control, Direct VGA, and DVI Ports FPM-7211W-P3AE

Description
21.5" Full HD Industrial Monitor with PCAP Touch Control, Direct VGA, and DVI Ports 21.5" Full HD TFT LED LCD 16:9 widescreen aspect ratio, increases viewing area by 40% Supports 10-point multi-touch control via USB interface in Windows 7/8/10 OS Slim design enables easy installation Supports various mount options: panel, wall, desktop, and VESA arm Touchscreen with reliable glass surface and PCAP touch control Robust system with SECC chassis and IP66-rated magnesium alloy front panel OSD control buttons on rear panel Lockable I/O connectors
Request a Quote Datasheet
Description
21.5" Full HD Industrial Monitor with PCAP Touch Control, Direct VGA, and DVI Ports 21.5" Full HD TFT LED LCD 16:9 widescreen aspect ratio, increases viewing area by 40% Supports 10-point multi-touch control via USB interface in Windows 7/8/10 OS Slim design enables easy installation Supports various mount options: panel, wall, desktop, and VESA arm Touchscreen with reliable glass surface and PCAP touch control Robust system with SECC chassis and IP66-rated magnesium alloy front panel OSD control buttons on rear panel Lockable I/O connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
21.5
Cincinnati, OH, United States
21.5" Full HD Industrial Monitor with PCAP Touch Control, Direct VGA, and DVI Ports
FPM-7211W-P3AE
21.5" Full HD Industrial Monitor with PCAP Touch Control, Direct VGA, and DVI Ports FPM-7211W-P3AE
21.5" Full HD Industrial Monitor with PCAP Touch Control, Direct VGA, and DVI Ports 21.5" Full HD TFT LED LCD 16:9 widescreen aspect ratio, increases viewing area by 40% Supports 10-point multi-touch control via USB interface in Windows 7/8/10 OS Slim design enables easy installation Supports various mount options: panel, wall, desktop, and VESA arm Touchscreen with reliable glass surface and PCAP touch control Robust system with SECC chassis and IP66-rated magnesium alloy front panel OSD control buttons on rear panel Lockable I/O connectors

21.5" Full HD Industrial Monitor with PCAP Touch Control, Direct VGA, and DVI Ports

  • 21.5" Full HD TFT LED LCD
  • 16:9 widescreen aspect ratio, increases viewing area by 40%
  • Supports 10-point multi-touch control via USB interface in Windows 7/8/10 OS
  • Slim design enables easy installation
  • Supports various mount options: panel, wall, desktop, and VESA arm
  • Touchscreen with reliable glass surface and PCAP touch control
  • Robust system with SECC chassis and IP66-rated magnesium alloy front panel
  • OSD control buttons on rear panel
  • Lockable I/O connectors
Buy Now Datasheet
Monitor, 21.5, 1920X1080Pixel, 24Vdc; Meter Display Type Advantech - 27X8078 - Newark, An Avnet Company
Chicago, IL, United States
Monitor, 21.5, 1920X1080Pixel, 24Vdc; Meter Display Type Advantech
27X8078
Monitor, 21.5, 1920X1080Pixel, 24Vdc; Meter Display Type Advantech 27X8078
MONITOR, 21.5", 1920X1080PIXEL, 24VDC; Meter Display Type:Full HD TFT LED LCD Color; Display Size:558.4mm x 349.8mm; Display Resolution:1920 x 1080 Pixels; Screen Size:21.5"; Supply Voltage Min:-; Supply Voltage Max:24VDC

MONITOR, 21.5", 1920X1080PIXEL, 24VDC; Meter Display Type:Full HD TFT LED LCD Color; Display Size:558.4mm x 349.8mm; Display Resolution:1920 x 1080 Pixels; Screen Size:21.5"; Supply Voltage Min:-; Supply Voltage Max:24VDC

Supplier's Site Datasheet

Technical Specifications

  Advantech Newark, An Avnet Company
Product Category Human Machine Interfaces Human Machine Interfaces
Product Number FPM-7211W-P3AE 27X8078
Product Name 21.5" Full HD Industrial Monitor with PCAP Touch Control, Direct VGA, and DVI Ports Monitor, 21.5, 1920X1080Pixel, 24Vdc; Meter Display Type Advantech
Configuration Panel
Certifications CB, UL, CE, FCC Class A, CCC, BSMI
Display Size 21.5 inch (546 mm) 21.5 inch (546 mm)
Display Options Touch Screen; Backlit Screen Color; Touch Screen
Unlock Full Specs
to access all available technical data

Similar Products

15.6
Specs
Configuration Panel
Certifications CB, UL, CE, FCC Class A, CCC, BSMI
Display Size 15.6 inch (396 mm)
View Details
Touch Screen, Wxga, 10.1, 240Vac; Meter Display Type Advantech - 28AK4969 - Newark, An Avnet Company
Specs
Screen Graphic
Resolution XGA; 1280 x 800 Pixels
Display Size 10.1 inch (257 mm)
View Details
Hmi Touch Screen, 1280 X 1024P, 17; Meter Display Type Advantech - 73AH9561 - Newark, An Avnet Company
Specs
Screen Graphic
Resolution XGA; 1280 x 1024 Pixels
Display Size 17.0 inch (432 mm)
View Details
19
Specs
Configuration Panel
Certifications CB, UL, CE, FCC Class A, CCC, BSMI
Display Size 19.0 inch (483 mm)
View Details