Advantech 19" SXGA Industrial Monitors with Resistive Touch Control, Direct HDMI, DP, and VGA Ports FPM-719-R9AU

Description
19" SXGA Industrial Monitors with Resistive Touch Control, Direct HDMI, DP, and VGA Ports 19" SXGA TFT LED LCD with 70,000 backlight lifetime Direct HDMI, DP and VGA input interfaces Anti-glare screen with tempered glass Robust system with Die-casting aluminum chassis and IP66-rated aluminum alloy front bezel Lockable I/O connectors Slim design enables easy installation OSD control buttons with 2 user-defined contrast/brightness controls Combo RS-232 & USB interface for touchscreen functionality Supports various mount options: panel, wall, desktop, rack or VESA arm mounting
Request a Quote Datasheet
Description
19" SXGA Industrial Monitors with Resistive Touch Control, Direct HDMI, DP, and VGA Ports 19" SXGA TFT LED LCD with 70,000 backlight lifetime Direct HDMI, DP and VGA input interfaces Anti-glare screen with tempered glass Robust system with Die-casting aluminum chassis and IP66-rated aluminum alloy front bezel Lockable I/O connectors Slim design enables easy installation OSD control buttons with 2 user-defined contrast/brightness controls Combo RS-232 & USB interface for touchscreen functionality Supports various mount options: panel, wall, desktop, rack or VESA arm mounting
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
19
Cincinnati, OH, United States
19" SXGA Industrial Monitors with Resistive Touch Control, Direct HDMI, DP, and VGA Ports
FPM-719-R9AU
19" SXGA Industrial Monitors with Resistive Touch Control, Direct HDMI, DP, and VGA Ports FPM-719-R9AU
19" SXGA Industrial Monitors with Resistive Touch Control, Direct HDMI, DP, and VGA Ports 19" SXGA TFT LED LCD with 70,000 backlight lifetime Direct HDMI, DP and VGA input interfaces Anti-glare screen with tempered glass Robust system with Die-casting aluminum chassis and IP66-rated aluminum alloy front bezel Lockable I/O connectors Slim design enables easy installation OSD control buttons with 2 user-defined contrast/brightness controls Combo RS-232 & USB interface for touchscreen functionality Supports various mount options: panel, wall, desktop, rack or VESA arm mounting

19" SXGA Industrial Monitors with Resistive Touch Control, Direct HDMI, DP, and VGA Ports

  • 19" SXGA TFT LED LCD with 70,000 backlight lifetime
  • Direct HDMI, DP and VGA input interfaces
  • Anti-glare screen with tempered glass
  • Robust system with Die-casting aluminum chassis and IP66-rated aluminum alloy front bezel
  • Lockable I/O connectors
  • Slim design enables easy installation
  • OSD control buttons with 2 user-defined contrast/brightness controls
  • Combo RS-232 & USB interface for touchscreen functionality
  • Supports various mount options: panel, wall, desktop, rack or VESA arm mounting
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Human Machine Interfaces
Product Number FPM-719-R9AU
Product Name 19" SXGA Industrial Monitors with Resistive Touch Control, Direct HDMI, DP, and VGA Ports
Configuration Panel
Certifications CB, UL, CE, FCC Class A, CCC, BSMI
Display Size 19.0 inch (483 mm)
Unlock Full Specs
to access all available technical data

Similar Products

19
Specs
Configuration Panel
Certifications CB, UL, CE, FCC Class A
Display Size 19.0 inch (483 mm)
View Details
23.8
Specs
Configuration Panel
Certifications CB, UL, CE, FCC Class A, CCC, BSMI
Display Size 23.8 inch (605 mm)
View Details
12.1
Specs
Configuration Panel
Certifications CB, UL, CE, FCC Class A, CCC, BSMI, Energy Star
Display Size 12.0 inch (305 mm)
View Details
[Yocto/Android] 10.1
Specs
Configuration Panel
I/O Interfaces RS232; RS422; RS485
Certifications CB, UL, CE, FCC Class A, CCC, BSMI
View Details