Advantech Monitor, 17, 1280X1024Pixel, 30Vdc; Meter Display Type Advantech FPM-5171G-R3BE

Description
MONITOR, 17", 1280X1024PIXEL, 30VDC; Meter Display Type:SXGA TFT LED LCD Color; Display Size:481.93mm x 355.87mm; Display Resolution:1280 x 1024 Pixels; Screen Size:17"; Supply Voltage Min:10VDC; Supply Voltage Max:30VDC RoHS Compliant: Yes
Description
MONITOR, 17", 1280X1024PIXEL, 30VDC; Meter Display Type:SXGA TFT LED LCD Color; Display Size:481.93mm x 355.87mm; Display Resolution:1280 x 1024 Pixels; Screen Size:17"; Supply Voltage Min:10VDC; Supply Voltage Max:30VDC RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Advantech FPM-5171G is a 17-inch industrial monitor featuring a SXGA TFT LED LCD display with a resolution of 1280 x 1024 pixels. It operates within a power input range of 10 to 30 VDC, making it suitable for various industrial applications. The monitor includes direct VGA and DVI-D input interfaces, allowing for flexible connectivity options. Designed for durability, the front panel is IP65-rated, ensuring protection against dust and water, while the aluminum die-cast front panel and anti-rust chassis enhance its robustness. The monitor also features lockable OSD controls for user-defined brightness and contrast settings, and a front-accessible USB connector for easy access to the touchscreen controller. With a backlight life of 50,000 hours and a contrast ratio of 800:1, the FPM-5171G provides clear and vibrant images. It supports multiple mounting options, including panel, wall, desktop, and VESA arm configurations, making it versatile for different installation environments.

Datasheet Summary
Powered by GS/AI

The Advantech FPM-5171G is a 17-inch industrial monitor featuring a SXGA TFT LED LCD display with a resolution of 1280 x 1024 pixels. It operates within a power input range of 10 to 30 VDC, making it suitable for various industrial applications. The monitor includes direct VGA and DVI-D input interfaces, allowing for flexible connectivity options. Designed for durability, the front panel is IP65-rated, ensuring protection against dust and water, while the aluminum die-cast front panel and anti-rust chassis enhance its robustness. The monitor also features lockable OSD controls for user-defined brightness and contrast settings, and a front-accessible USB connector for easy access to the touchscreen controller. With a backlight life of 50,000 hours and a contrast ratio of 800:1, the FPM-5171G provides clear and vibrant images. It supports multiple mounting options, including panel, wall, desktop, and VESA arm configurations, making it versatile for different installation environments.

Suppliers

Company
Product
Description
Supplier Links
Monitor, 17, 1280X1024Pixel, 30Vdc; Meter Display Type Advantech - 97W6759 - Newark, An Avnet Company
Chicago, IL, United States
Monitor, 17, 1280X1024Pixel, 30Vdc; Meter Display Type Advantech
97W6759
Monitor, 17, 1280X1024Pixel, 30Vdc; Meter Display Type Advantech 97W6759
MONITOR, 17", 1280X1024PIXEL, 30VDC; Meter Display Type:SXGA TFT LED LCD Color; Display Size:481.93mm x 355.87mm; Display Resolution:1280 x 1024 Pixels; Screen Size:17"; Supply Voltage Min:10VDC; Supply Voltage Max:30VDC RoHS Compliant: Yes

MONITOR, 17", 1280X1024PIXEL, 30VDC; Meter Display Type:SXGA TFT LED LCD Color; Display Size:481.93mm x 355.87mm; Display Resolution:1280 x 1024 Pixels; Screen Size:17"; Supply Voltage Min:10VDC; Supply Voltage Max:30VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Human Machine Interfaces
Product Number 97W6759
Product Name Monitor, 17, 1280X1024Pixel, 30Vdc; Meter Display Type Advantech
Screen Graphic
Unlock Full Specs
to access all available technical data

Similar Products

19
Specs
Configuration Panel
Certifications CB, UL, CE, FCC Class A, CCC, BSMI
Display Size 19.0 inch (483 mm)
View Details
Operator unit - CDPX-X-A-W-7 - Festo Corporation
Specs
Configuration Panel
Resolution WVGA, 800x480 pixels
Display Size 7.0 inch (178 mm)
View Details
Schaltbau ATX-SPII Displays - Human Machine Interfaces -  - Schaltbau GmbH
Specs
Resolution 1024 x 768 max. up to 1,000 cd/m²
View Details
Touch Screen Operator Interface - HMI004 - Control Instruments Corp.
Specs
Devices Supported 9
Devices Controlled Remote Analyzers
Configuration Panel
View Details