Advantech 18.5" WXGA Industrial Monitor with PCAP Touch Control, Direct VGA, and DVI Ports FPM-7181W-P3AE

Description
18.5" WXGA Industrial Monitor with PCAP Touch Control, Direct VGA, and DVI Ports 18.5" WXGA TFT LED LCD 16:9 widescreen aspect ratio, increases viewing area by 40% Supports 10-point multi-touch control via USB interface in Windows 7/8 OS Slim design enables easy installation Supports various mount options: panel, wall, desktop, and VESA arm Touchscreen with reliable glass surface and PCAP touch control Robust system with SECC chassis and IP66-rated magnesium alloy front panel OSD control buttons on rear panel Lockable I/O connectors
Request a Quote Datasheet
Description
18.5" WXGA Industrial Monitor with PCAP Touch Control, Direct VGA, and DVI Ports 18.5" WXGA TFT LED LCD 16:9 widescreen aspect ratio, increases viewing area by 40% Supports 10-point multi-touch control via USB interface in Windows 7/8 OS Slim design enables easy installation Supports various mount options: panel, wall, desktop, and VESA arm Touchscreen with reliable glass surface and PCAP touch control Robust system with SECC chassis and IP66-rated magnesium alloy front panel OSD control buttons on rear panel Lockable I/O connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
18.5
Cincinnati, OH, United States
18.5" WXGA Industrial Monitor with PCAP Touch Control, Direct VGA, and DVI Ports
FPM-7181W-P3AE
18.5" WXGA Industrial Monitor with PCAP Touch Control, Direct VGA, and DVI Ports FPM-7181W-P3AE
18.5" WXGA Industrial Monitor with PCAP Touch Control, Direct VGA, and DVI Ports 18.5" WXGA TFT LED LCD 16:9 widescreen aspect ratio, increases viewing area by 40% Supports 10-point multi-touch control via USB interface in Windows 7/8 OS Slim design enables easy installation Supports various mount options: panel, wall, desktop, and VESA arm Touchscreen with reliable glass surface and PCAP touch control Robust system with SECC chassis and IP66-rated magnesium alloy front panel OSD control buttons on rear panel Lockable I/O connectors

18.5" WXGA Industrial Monitor with PCAP Touch Control, Direct VGA, and DVI Ports

  • 18.5" WXGA TFT LED LCD
  • 16:9 widescreen aspect ratio, increases viewing area by 40%
  • Supports 10-point multi-touch control via USB interface in Windows 7/8 OS
  • Slim design enables easy installation
  • Supports various mount options: panel, wall, desktop, and VESA arm
  • Touchscreen with reliable glass surface and PCAP touch control
  • Robust system with SECC chassis and IP66-rated magnesium alloy front panel
  • OSD control buttons on rear panel
  • Lockable I/O connectors
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Human Machine Interfaces
Product Number FPM-7181W-P3AE
Product Name 18.5" WXGA Industrial Monitor with PCAP Touch Control, Direct VGA, and DVI Ports
Configuration Panel
Unlock Full Specs
to access all available technical data

Similar Products

12.1
Specs
Configuration Panel
Certifications CB, UL, CE, FCC Class A
Display Size 12.1 inch (307 mm)
View Details
15” XGA Industrial Monitor with Resistive Touch Control, Direct VGA/DP, and Wide Operating Temperature Range - FPM-7151T-R3AE - Advantech
Specs
Configuration Panel
Certifications CB, UL, CE, FCC Class A, CCC, BSMI
Display Size 15.0 inch (381 mm)
View Details
Machine Interface - 2084-DLV7310-9PH4G0W0C0-ND - DigiKey
Specs
Display Options Color
Operating Temperature -22 to 122 F (-30 to 50 C)
View Details