Advantech Touch Screen, Sxga Tft Led Lcd, 17, I7; Meter Display Type Advantech TPC-317-R873A

Description
TOUCH SCREEN, SXGA TFT LED LCD, 17", I7; Meter Display Type:SXGA TFT LED LCD Color; Display Size:410.4mm x 343.4mm; Display Resolution:1280 x 1024 Pixels; Screen Size:17"; Supply Voltage Min:19.2V; Supply Voltage Max:28.8V
Datasheet
Description
TOUCH SCREEN, SXGA TFT LED LCD, 17", I7; Meter Display Type:SXGA TFT LED LCD Color; Display Size:410.4mm x 343.4mm; Display Resolution:1280 x 1024 Pixels; Screen Size:17"; Supply Voltage Min:19.2V; Supply Voltage Max:28.8V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Touch Screen, Sxga Tft Led Lcd, 17, I7; Meter Display Type Advantech - 37AJ3131 - Newark, An Avnet Company
Chicago, IL, United States
Touch Screen, Sxga Tft Led Lcd, 17, I7; Meter Display Type Advantech
37AJ3131
Touch Screen, Sxga Tft Led Lcd, 17, I7; Meter Display Type Advantech 37AJ3131
TOUCH SCREEN, SXGA TFT LED LCD, 17", I7; Meter Display Type:SXGA TFT LED LCD Color; Display Size:410.4mm x 343.4mm; Display Resolution:1280 x 1024 Pixels; Screen Size:17"; Supply Voltage Min:19.2V; Supply Voltage Max:28.8V

TOUCH SCREEN, SXGA TFT LED LCD, 17", I7; Meter Display Type:SXGA TFT LED LCD Color; Display Size:410.4mm x 343.4mm; Display Resolution:1280 x 1024 Pixels; Screen Size:17"; Supply Voltage Min:19.2V; Supply Voltage Max:28.8V

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Human Machine Interfaces
Product Number 37AJ3131
Product Name Touch Screen, Sxga Tft Led Lcd, 17, I7; Meter Display Type Advantech
Screen Graphic
Unlock Full Specs
to access all available technical data

Similar Products

Modular TPC - Computing Box Module with Intel® Core™ processors (13th gen) - TPC-B520-D50A - Advantech
Specs
Configuration Panel
I/O Interfaces USB
Certifications CB/UL, CE, FCC Class A, CCC, BIS, BSMI, RoHS
View Details
Operator Interface - 22256616 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Touch Screen Operator Interface - HMI004 - Control Instruments Corp.
Specs
Devices Supported 9
Devices Controlled Remote Analyzers
Configuration Panel
View Details