The FPM-D17T-CE is a 17-inch SXGA TFT LED display module with a 1280 x 1024 resolution and 350 cd/m² luminance, designed for industrial use with a projected capacitive touchscreen and anti-glare treatment. It features an IP66-rated front panel, operates from -20 to 60 °C, and requires a compatible computing box (TPC-B300, TPC-B510, TPC-B520, TPC-B520L, or TPC-B610) to function. The panel has a die-cast aluminum alloy bezel and a Pantone 432C housing. Dimensions are 410.4 mm width, 343.4 mm height, and 28.3 mm depth, with a panel cutout of 401.3 mm by 334.8 mm.
17" (5:4) modular front display design compatible with TPC-B610, TPC-B520, TPC-B300 models
"GRAPHIC DISPLAY TFT - 17"""
| Advantech | DigiKey | |
|---|---|---|
| Product Category | Human Machine Interfaces | Human Machine Interfaces |
| Product Number | FPM-D17T-CE | 2084-FPM-D17T-CE-ND |
| Product Name | 17" (5:4) modular front display design compatible with TPC-B610, TPC-B520, TPC-B300 models | Machine Interface |
| Configuration | Panel | |
| Certifications | CB, UL, CE, FCC Class A | |
| Display Size | 17.0 inch (432 mm) | |
| Display Options | Touch Screen; Backlit Screen | Color; Touch Screen |