Advantech 15.6" Full HD Industrial-grade, widescreen Monitor with P-CAP 10-point multi-touch Control, Direct HDMI, DP and VGA Ports FPM-715W-P9AU

Description
15.6" Full HD Industrial-grade, widescreen Monitor with P-CAP 10-point multi-touch Control, Direct HDMI, DP and VGA Ports 15.6" Full HD TFT LED LCD with true-flat touchscreen 16:9 wide screen aspect ratio, increases viewing area by 40% Supports 10-point multi-touch control via USB interface in Windows 7/8/10 OS Slim design enables easy installation Supports various mount options: panel, desktop, and VESA arm Touchscreen with reliable glass surface and P-CAP touch control Robust system with Die-casting aluminum chassis and IP66-rated aluminum alloy front bezel Lockable I/O connectors Supports various mount options: panel, wall, desktop, rack or VESA arm mounting
Request a Quote Datasheet
Description
15.6" Full HD Industrial-grade, widescreen Monitor with P-CAP 10-point multi-touch Control, Direct HDMI, DP and VGA Ports 15.6" Full HD TFT LED LCD with true-flat touchscreen 16:9 wide screen aspect ratio, increases viewing area by 40% Supports 10-point multi-touch control via USB interface in Windows 7/8/10 OS Slim design enables easy installation Supports various mount options: panel, desktop, and VESA arm Touchscreen with reliable glass surface and P-CAP touch control Robust system with Die-casting aluminum chassis and IP66-rated aluminum alloy front bezel Lockable I/O connectors Supports various mount options: panel, wall, desktop, rack or VESA arm mounting
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15.6
Cincinnati, OH, United States
15.6" Full HD Industrial-grade, widescreen Monitor with P-CAP 10-point multi-touch Control, Direct HDMI, DP and VGA Ports
FPM-715W-P9AU
15.6" Full HD Industrial-grade, widescreen Monitor with P-CAP 10-point multi-touch Control, Direct HDMI, DP and VGA Ports FPM-715W-P9AU
15.6" Full HD Industrial-grade, widescreen Monitor with P-CAP 10-point multi-touch Control, Direct HDMI, DP and VGA Ports 15.6" Full HD TFT LED LCD with true-flat touchscreen 16:9 wide screen aspect ratio, increases viewing area by 40% Supports 10-point multi-touch control via USB interface in Windows 7/8/10 OS Slim design enables easy installation Supports various mount options: panel, desktop, and VESA arm Touchscreen with reliable glass surface and P-CAP touch control Robust system with Die-casting aluminum chassis and IP66-rated aluminum alloy front bezel Lockable I/O connectors Supports various mount options: panel, wall, desktop, rack or VESA arm mounting

15.6" Full HD Industrial-grade, widescreen Monitor with P-CAP 10-point multi-touch Control, Direct HDMI, DP and VGA Ports

  • 15.6" Full HD TFT LED LCD with true-flat touchscreen
  • 16:9 wide screen aspect ratio, increases viewing area by 40%
  • Supports 10-point multi-touch control via USB interface in Windows 7/8/10 OS
  • Slim design enables easy installation
  • Supports various mount options: panel, desktop, and VESA arm
  • Touchscreen with reliable glass surface and P-CAP touch control
  • Robust system with Die-casting aluminum chassis and IP66-rated aluminum alloy front bezel
  • Lockable I/O connectors
  • Supports various mount options: panel, wall, desktop, rack or VESA arm mounting
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Human Machine Interfaces
Product Number FPM-715W-P9AU
Product Name 15.6" Full HD Industrial-grade, widescreen Monitor with P-CAP 10-point multi-touch Control, Direct HDMI, DP and VGA Ports
Configuration Panel
Certifications CB, UL, CE, FCC Class A, CCC, BSMI
Display Size 15.6 inch (396 mm)
Unlock Full Specs
to access all available technical data

Similar Products

21.5
Specs
Configuration Panel
Display Options Touch Screen
View Details
Modular TPC - Computing Box Module with Intel® Core™ processors (13th gen) - TPC-B520-D50A - Advantech
Specs
Configuration Panel
I/O Interfaces USB
Certifications CB/UL, CE, FCC Class A, CCC, BIS, BSMI, RoHS
View Details
7 Touch Panel Computer Rohs Compliant Advantech - 52AH6903 - Newark, An Avnet Company
Specs
Screen Graphic
Display Options Touch Screen
View Details
【Resistive Touch】17
Specs
Configuration Panel
Certifications CB, UL, CE, FCC Class A
Display Size 17.0 inch (432 mm)
View Details