Advantech 【Resistive Touch】15" (4:3) modular front display design compatible with TPC-Bxxx Series FPM-D15T-RE

Description
【Resistive Touch】15" (4:3) modular front display design compatible with TPC-Bxxx Series 300 cd/m² luminance with 1024 x 768 resolution High durability and performance with industrial-Grade LED LCD 5-Wire resistive touch technology IP66-rated front panel and panel mount support User-friendly system status LED indicators
Request a Quote Datasheet
Description
【Resistive Touch】15" (4:3) modular front display design compatible with TPC-Bxxx Series 300 cd/m² luminance with 1024 x 768 resolution High durability and performance with industrial-Grade LED LCD 5-Wire resistive touch technology IP66-rated front panel and panel mount support User-friendly system status LED indicators
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
【Resistive Touch】15
Cincinnati, OH, United States
【Resistive Touch】15" (4:3) modular front display design compatible with TPC-Bxxx Series
FPM-D15T-RE
【Resistive Touch】15" (4:3) modular front display design compatible with TPC-Bxxx Series FPM-D15T-RE
【Resistive Touch】15" (4:3) modular front display design compatible with TPC-Bxxx Series 300 cd/m² luminance with 1024 x 768 resolution High durability and performance with industrial-Grade LED LCD 5-Wire resistive touch technology IP66-rated front panel and panel mount support User-friendly system status LED indicators

【Resistive Touch】15" (4:3) modular front display design compatible with TPC-Bxxx Series

  • 300 cd/m² luminance with 1024 x 768 resolution
  • High durability and performance with industrial-Grade LED LCD
  • 5-Wire resistive touch technology
  • IP66-rated front panel and panel mount support
  • User-friendly system status LED indicators
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Human Machine Interfaces
Product Number FPM-D15T-RE
Product Name 【Resistive Touch】15" (4:3) modular front display design compatible with TPC-Bxxx Series
Configuration Panel
Certifications CB, UL, CE, FCC Class A
Display Size 15.0 inch (381 mm)
Display Options Touch Screen; Backlit Screen
Unlock Full Specs
to access all available technical data

Similar Products

Machine Interface - 2084-SPC-815-MLA-ND - DigiKey
Specs
Display Options Color; Touch Screen
Operating Temperature 32 to 131 F (0 to 55 C)
View Details
Touch Screen, Fhd, 27, 240Vac, Pcap; Meter Display Type Advantech - 28AK4977 - Newark, An Avnet Company
Specs
Screen Graphic
Resolution 1920 x 1080 Pixels
Display Size 27.0 inch (686 mm)
View Details
Modular TPC - Computing Box Module with Intel Atom and Celeron CPU - TPC-B300-E20A - Advantech
Specs
Configuration Panel
Certifications CB, UL, CE, FCC Class A, CCC, BSMI
Type Intel® Atom™ x6425E 2.0GHz Quad-Core
View Details
Monitor, 17, 1280X1024Pixel, 30Vdc; Meter Display Type Advantech - 97W6759 - Newark, An Avnet Company
Specs
Screen Graphic
Resolution XGA; 1280 x 1024 Pixels
Display Size 17.0 inch (432 mm)
View Details