Advantech 15.6" WXGA Industrial Monitor with PCAP Touch Control, Direct VGA, and DVI Ports FPM-7151W-P3AE

Description
15.6" WXGA Industrial Monitor with PCAP Touch Control, Direct VGA, and DVI Ports 15.6" WXGA TFT LED LCD backlight LCD with truly-flat multi-touch screen 16:9 wide screen display, view area increases by 40% Supports 10-point multi-touch control via USB interface in Windows 7/8 OS Slim design enables easy installation Supports various mount options: panel, wall, desktop, and VESA arm Touchscreen with reliable glass surface and PCAP touch control Robust system with SECC chassis and IP66-rated magnesium alloy front panel OSD control buttons on rear pane Lockable I/O connectors
Request a Quote Datasheet
Description
15.6" WXGA Industrial Monitor with PCAP Touch Control, Direct VGA, and DVI Ports 15.6" WXGA TFT LED LCD backlight LCD with truly-flat multi-touch screen 16:9 wide screen display, view area increases by 40% Supports 10-point multi-touch control via USB interface in Windows 7/8 OS Slim design enables easy installation Supports various mount options: panel, wall, desktop, and VESA arm Touchscreen with reliable glass surface and PCAP touch control Robust system with SECC chassis and IP66-rated magnesium alloy front panel OSD control buttons on rear pane Lockable I/O connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15.6
Cincinnati, OH, United States
15.6" WXGA Industrial Monitor with PCAP Touch Control, Direct VGA, and DVI Ports
FPM-7151W-P3AE
15.6" WXGA Industrial Monitor with PCAP Touch Control, Direct VGA, and DVI Ports FPM-7151W-P3AE
15.6" WXGA Industrial Monitor with PCAP Touch Control, Direct VGA, and DVI Ports 15.6" WXGA TFT LED LCD backlight LCD with truly-flat multi-touch screen 16:9 wide screen display, view area increases by 40% Supports 10-point multi-touch control via USB interface in Windows 7/8 OS Slim design enables easy installation Supports various mount options: panel, wall, desktop, and VESA arm Touchscreen with reliable glass surface and PCAP touch control Robust system with SECC chassis and IP66-rated magnesium alloy front panel OSD control buttons on rear pane Lockable I/O connectors

15.6" WXGA Industrial Monitor with PCAP Touch Control, Direct VGA, and DVI Ports

  • 15.6" WXGA TFT LED LCD backlight LCD with truly-flat multi-touch screen
  • 16:9 wide screen display, view area increases by 40%
  • Supports 10-point multi-touch control via USB interface in Windows 7/8 OS
  • Slim design enables easy installation
  • Supports various mount options: panel, wall, desktop, and VESA arm
  • Touchscreen with reliable glass surface and PCAP touch control
  • Robust system with SECC chassis and IP66-rated magnesium alloy front panel
  • OSD control buttons on rear pane
  • Lockable I/O connectors
Buy Now Datasheet
Operator Interface - 154151379 - Radwell International
Willingboro, NJ, United States
Operator Interface
154151379
Operator Interface 154151379
INDUSTRIAL MONITOR, 15.6" WIDESCREEN DISPLAY, FLAT PANEL, PROJECTED CAPACITIVE TOUCHSCREEN, 10 PT MULTITOUCH, VGA/DVI, VGA/HDMI, 24 VDC. FREE 2 YEAR RADWELL WARRANTY

INDUSTRIAL MONITOR, 15.6" WIDESCREEN DISPLAY, FLAT PANEL, PROJECTED CAPACITIVE TOUCHSCREEN, 10 PT MULTITOUCH, VGA/DVI, VGA/HDMI, 24 VDC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Advantech Radwell International
Product Category Human Machine Interfaces Human Machine Interfaces
Product Number FPM-7151W-P3AE 154151379
Product Name 15.6" WXGA Industrial Monitor with PCAP Touch Control, Direct VGA, and DVI Ports Operator Interface
Configuration Panel
Unlock Full Specs
to access all available technical data

Similar Products

15.6
Specs
Configuration Panel
Certifications CB, UL, CE, FCC Class A, CCC, BSMI
Display Size 15.6 inch (396 mm)
View Details
Touch Screen, Sxga Tft Led Lcd, 12, I3; Meter Display Type Advantech - 37AJ3126 - Newark, An Avnet Company
Specs
Screen Graphic
Resolution XGA; 1024 x 768 Pixels
Display Size 12.0 inch (305 mm)
View Details
15.6
Specs
Configuration Panel
Certifications CB, UL, CE, FCC Class A
Display Size 15.6 inch (396 mm)
View Details