Advantech Touch Screen, Fhd, 27, 240Vac, Pcap; Meter Display Type Advantech VUE-3270-FD30PX-A5

Description
TOUCH SCREEN, FHD, 27", 240VAC, PCAP; Meter Display Type:Full HD TFT LED LCD Color; Display Size:659.6mm x 409.35mm; Display Resolution:1920 x 1080 Pixels; Screen Size:27"; Supply Voltage Min:100VAC; Supply Voltage Max:240VAC
Datasheet
Description
TOUCH SCREEN, FHD, 27", 240VAC, PCAP; Meter Display Type:Full HD TFT LED LCD Color; Display Size:659.6mm x 409.35mm; Display Resolution:1920 x 1080 Pixels; Screen Size:27"; Supply Voltage Min:100VAC; Supply Voltage Max:240VAC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Touch Screen, Fhd, 27, 240Vac, Pcap; Meter Display Type Advantech - 28AK4978 - Newark, An Avnet Company
Chicago, IL, United States
Touch Screen, Fhd, 27, 240Vac, Pcap; Meter Display Type Advantech
28AK4978
Touch Screen, Fhd, 27, 240Vac, Pcap; Meter Display Type Advantech 28AK4978
TOUCH SCREEN, FHD, 27", 240VAC, PCAP; Meter Display Type:Full HD TFT LED LCD Color; Display Size:659.6mm x 409.35mm; Display Resolution:1920 x 1080 Pixels; Screen Size:27"; Supply Voltage Min:100VAC; Supply Voltage Max:240VAC

TOUCH SCREEN, FHD, 27", 240VAC, PCAP; Meter Display Type:Full HD TFT LED LCD Color; Display Size:659.6mm x 409.35mm; Display Resolution:1920 x 1080 Pixels; Screen Size:27"; Supply Voltage Min:100VAC; Supply Voltage Max:240VAC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Human Machine Interfaces
Product Number 28AK4978
Product Name Touch Screen, Fhd, 27, 240Vac, Pcap; Meter Display Type Advantech
Screen Graphic
Unlock Full Specs
to access all available technical data

Similar Products

HMI Displays - 315660 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Panel
Certifications RoHS Compliant
Resolution 800 x 480 pixel
View Details
Touch Panel, Fhd Tft Led Lcd Color, I7; Meter Display Type Advantech - 37AJ3134 - Newark, An Avnet Company
Specs
Screen Graphic
Resolution 1920 x 1080 Pixels
Display Size 23.8 inch (605 mm)
View Details
Schaltbau ATX-SPII Displays - Human Machine Interfaces -  - Schaltbau GmbH
Specs
Resolution 1024 x 768 max. up to 1,000 cd/m²
View Details
Machine Interface - 2171-CDPX-X-B-W-7-ND - DigiKey
Specs
Display Options Color
Operating Temperature 32 to 122 F (0 to 50 C)
View Details