Advantech 15" XGA Industrial Monitors with Resistive Touch Control, Direct HDMI, DP, and VGA Ports FPM-715-R9AE

Description
15" XGA Industrial Monitors with Resistive Touch Control, Direct HDMI, DP, and VGA Ports 15" XGA TFT LED LCD with 70,000 backlight lifetime Direct HDMI, DP and VGA input interfaces Anti-glare screen with tempered glass Robust system with Die-casting aluminum chassis and IP66-rated aluminum alloy front bezel Lockable I/O connectors Slim design enables easy installation OSD control buttons with 2 user-defined contrast/brightness controls Combo RS-232 & USB interface for touchscreen functionality Supports various mount options: panel, wall, desktop, rack or VESA arm mounting
Request a Quote Datasheet
Description
15" XGA Industrial Monitors with Resistive Touch Control, Direct HDMI, DP, and VGA Ports 15" XGA TFT LED LCD with 70,000 backlight lifetime Direct HDMI, DP and VGA input interfaces Anti-glare screen with tempered glass Robust system with Die-casting aluminum chassis and IP66-rated aluminum alloy front bezel Lockable I/O connectors Slim design enables easy installation OSD control buttons with 2 user-defined contrast/brightness controls Combo RS-232 & USB interface for touchscreen functionality Supports various mount options: panel, wall, desktop, rack or VESA arm mounting
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15
Cincinnati, OH, United States
15" XGA Industrial Monitors with Resistive Touch Control, Direct HDMI, DP, and VGA Ports
FPM-715-R9AE
15" XGA Industrial Monitors with Resistive Touch Control, Direct HDMI, DP, and VGA Ports FPM-715-R9AE
15" XGA Industrial Monitors with Resistive Touch Control, Direct HDMI, DP, and VGA Ports 15" XGA TFT LED LCD with 70,000 backlight lifetime Direct HDMI, DP and VGA input interfaces Anti-glare screen with tempered glass Robust system with Die-casting aluminum chassis and IP66-rated aluminum alloy front bezel Lockable I/O connectors Slim design enables easy installation OSD control buttons with 2 user-defined contrast/brightness controls Combo RS-232 & USB interface for touchscreen functionality Supports various mount options: panel, wall, desktop, rack or VESA arm mounting

15" XGA Industrial Monitors with Resistive Touch Control, Direct HDMI, DP, and VGA Ports

  • 15" XGA TFT LED LCD with 70,000 backlight lifetime
  • Direct HDMI, DP and VGA input interfaces
  • Anti-glare screen with tempered glass
  • Robust system with Die-casting aluminum chassis and IP66-rated aluminum alloy front bezel
  • Lockable I/O connectors
  • Slim design enables easy installation
  • OSD control buttons with 2 user-defined contrast/brightness controls
  • Combo RS-232 & USB interface for touchscreen functionality
  • Supports various mount options: panel, wall, desktop, rack or VESA arm mounting
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Human Machine Interfaces
Product Number FPM-715-R9AE
Product Name 15" XGA Industrial Monitors with Resistive Touch Control, Direct HDMI, DP, and VGA Ports
Configuration Panel
Certifications CB, UL, CE, FCC Class A, CCC, BSMI
Display Size 15.0 inch (381 mm)
Unlock Full Specs
to access all available technical data

Similar Products

19
Specs
Configuration Panel
Certifications CB, UL, CE, FCC Class A, CCC, BSMI
Display Size 19.0 inch (483 mm)
View Details
Modular TPC - Computing Box Module with Intel Atom and Celeron CPU - TPC-B300-E20A - Advantech
Specs
Configuration Panel
Certifications CB, UL, CE, FCC Class A, CCC, BSMI
Type Intel® Atom™ x6425E 2.0GHz Quad-Core
View Details
15
Specs
Configuration Panel
Certifications CB, UL, CE, FCC Class A, CCC, BSMI
Display Size 15.0 inch (381 mm)
View Details
Touch Screen, Full Hd Tft Lcd, 15.6; Meter Display Type Advantech - 37AJ4466 - Newark, An Avnet Company
Specs
Screen Graphic
Resolution 1920 x 1080 Pixels
Display Size 15.6 inch (396 mm)
View Details