Advantech 9U Rackmount, 19" SXGA Industrial Monitor with Resistive Touch Control, Direct VGA, and DVI Ports FPM-3191G-R3BE

Description
9U Rackmount, 19" SXGA Industrial Monitor with Resistive Touch Control, Direct VGA, and DVI Ports 19" SXGA TFT LCD with LED backlight Robust design with stainless steel chassis and aluminum front panel Anti-glare screen with tempered glass and IP65-certified front panel Lockable OSD control pad on rear cover Supports 24 VDC power input Supports panel, wall, desktop, rack, or VESA arm mounting Supports 9U pre-drilled rackmount mounting holes
Request a Quote Datasheet
Description
9U Rackmount, 19" SXGA Industrial Monitor with Resistive Touch Control, Direct VGA, and DVI Ports 19" SXGA TFT LCD with LED backlight Robust design with stainless steel chassis and aluminum front panel Anti-glare screen with tempered glass and IP65-certified front panel Lockable OSD control pad on rear cover Supports 24 VDC power input Supports panel, wall, desktop, rack, or VESA arm mounting Supports 9U pre-drilled rackmount mounting holes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
9U Rackmount, 19
Cincinnati, OH, United States
9U Rackmount, 19" SXGA Industrial Monitor with Resistive Touch Control, Direct VGA, and DVI Ports
FPM-3191G-R3BE
9U Rackmount, 19" SXGA Industrial Monitor with Resistive Touch Control, Direct VGA, and DVI Ports FPM-3191G-R3BE
9U Rackmount, 19" SXGA Industrial Monitor with Resistive Touch Control, Direct VGA, and DVI Ports 19" SXGA TFT LCD with LED backlight Robust design with stainless steel chassis and aluminum front panel Anti-glare screen with tempered glass and IP65-certified front panel Lockable OSD control pad on rear cover Supports 24 VDC power input Supports panel, wall, desktop, rack, or VESA arm mounting Supports 9U pre-drilled rackmount mounting holes

9U Rackmount, 19" SXGA Industrial Monitor with Resistive Touch Control, Direct VGA, and DVI Ports

  • 19" SXGA TFT LCD with LED backlight
  • Robust design with stainless steel chassis and aluminum front panel
  • Anti-glare screen with tempered glass and IP65-certified front panel
  • Lockable OSD control pad on rear cover
  • Supports 24 VDC power input
  • Supports panel, wall, desktop, rack, or VESA arm mounting
  • Supports 9U pre-drilled rackmount mounting holes
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Human Machine Interfaces
Product Number FPM-3191G-R3BE
Product Name 9U Rackmount, 19" SXGA Industrial Monitor with Resistive Touch Control, Direct VGA, and DVI Ports
Configuration Panel
Certifications CB, UL, CE, FCC Class A, CCC, BSMI, Energy Star
Display Size 19.0 inch (483 mm)
Display Options Touch Screen; Backlit Screen
Width 19.0 inch (482 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Machine Interface - 2084-WOP-2100T-N2AE-ND - DigiKey
Specs
Display Options Color; Touch Screen
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
Touch Screen, Fhd, 27, 240Vac, Pcap; Meter Display Type Advantech - 28AK4977 - Newark, An Avnet Company
Specs
Screen Graphic
Resolution 1920 x 1080 Pixels
Display Size 27.0 inch (686 mm)
View Details
15
Specs
Configuration Panel
Certifications CB, UL, CE, FCC Class A
Display Size 15.0 inch (381 mm)
View Details
2 suppliers
Modular TPC - Computing Box Module with Intel® Core™ processors (13th gen) - TPC-B520-D70A - Advantech
Specs
Configuration Panel
I/O Interfaces USB
Certifications CB/UL, CE, FCC Class A, CCC, BIS, BSMI, RoHS
View Details