Advantech 15.6" FHD Industrial Monitor with P-CAP Touch Control, Direct HDMI Port FPM-215W-P4BE

Description
15.6" FHD Industrial Monitor with P-CAP Touch Control, Direct HDMI Port 15.6" FHD TFT LED LCD with true-flat touchscreen 16:9 wide screen aspect ratio, increases viewing area by 40% Supports 10-point multi-touch control via USB interface in Windows 7/8/10 OS Slim design enables easy installation Supports various mount options: panel, wall, desktop, and VESA arm Touchscreen with reliable glass surface and P-CAP touch control Robust system with Die-casting aluminum chassis and IP66-rated aluminum alloy front bezel Lockable I/O connectors
Request a Quote Datasheet
Description
15.6" FHD Industrial Monitor with P-CAP Touch Control, Direct HDMI Port 15.6" FHD TFT LED LCD with true-flat touchscreen 16:9 wide screen aspect ratio, increases viewing area by 40% Supports 10-point multi-touch control via USB interface in Windows 7/8/10 OS Slim design enables easy installation Supports various mount options: panel, wall, desktop, and VESA arm Touchscreen with reliable glass surface and P-CAP touch control Robust system with Die-casting aluminum chassis and IP66-rated aluminum alloy front bezel Lockable I/O connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15.6
Cincinnati, OH, United States
15.6" FHD Industrial Monitor with P-CAP Touch Control, Direct HDMI Port
FPM-215W-P4BE
15.6" FHD Industrial Monitor with P-CAP Touch Control, Direct HDMI Port FPM-215W-P4BE
15.6" FHD Industrial Monitor with P-CAP Touch Control, Direct HDMI Port 15.6" FHD TFT LED LCD with true-flat touchscreen 16:9 wide screen aspect ratio, increases viewing area by 40% Supports 10-point multi-touch control via USB interface in Windows 7/8/10 OS Slim design enables easy installation Supports various mount options: panel, wall, desktop, and VESA arm Touchscreen with reliable glass surface and P-CAP touch control Robust system with Die-casting aluminum chassis and IP66-rated aluminum alloy front bezel Lockable I/O connectors

15.6" FHD Industrial Monitor with P-CAP Touch Control, Direct HDMI Port

  • 15.6" FHD TFT LED LCD with true-flat touchscreen
  • 16:9 wide screen aspect ratio, increases viewing area by 40%
  • Supports 10-point multi-touch control via USB interface in Windows 7/8/10 OS
  • Slim design enables easy installation
  • Supports various mount options: panel, wall, desktop, and VESA arm
  • Touchscreen with reliable glass surface and P-CAP touch control
  • Robust system with Die-casting aluminum chassis and IP66-rated aluminum alloy front bezel
  • Lockable I/O connectors
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Human Machine Interfaces
Product Number FPM-215W-P4BE
Product Name 15.6" FHD Industrial Monitor with P-CAP Touch Control, Direct HDMI Port
Configuration Panel
Certifications CB, UL, CE, FCC Class A, CCC, BSMI
Display Size 15.6 inch (396 mm)
Display Options Touch Screen; Backlit Screen
Unlock Full Specs
to access all available technical data

Similar Products

21.5
Specs
Configuration Panel
Certifications CB, UL, CE, FCC Class A, CCC, BSMI
Display Size 21.5 inch (546 mm)
View Details
Modular TPC - Computing Box Module with Intel Atom and Celeron CPU - TPC-B300-E20A - Advantech
Specs
Configuration Panel
Certifications CB, UL, CE, FCC Class A, CCC, BSMI
Type Intel® Atom™ x6425E 2.0GHz Quad-Core
View Details
15.6
Specs
Configuration Panel
Display Options Touch Screen
View Details