Advantech 15.6" Full HD Standalone HD Base-T Multi-Touch Industrial Monitor SPC-815(M) V2

Description
15.6" Full HD Standalone HD Base-T Multi-Touch Industrial Monitor 15.6" Full HD TFT LED LCD display 16:9 widescreen with P-CAP multi-touch control Support HD Base-T long distance video streaming Front-facing LED indicators show operating status Silicone-free enclosure with all-round IP65-rated protection Supports CP 40 (Rittal) and CS-480 B.Flex (Bernstein) mount standards Supports the wide series of operational panel configuration Optional Front-facing USB ensures easy maintenance
Request a Quote Datasheet
Description
15.6" Full HD Standalone HD Base-T Multi-Touch Industrial Monitor 15.6" Full HD TFT LED LCD display 16:9 widescreen with P-CAP multi-touch control Support HD Base-T long distance video streaming Front-facing LED indicators show operating status Silicone-free enclosure with all-round IP65-rated protection Supports CP 40 (Rittal) and CS-480 B.Flex (Bernstein) mount standards Supports the wide series of operational panel configuration Optional Front-facing USB ensures easy maintenance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15.6
Cincinnati, OH, United States
15.6" Full HD Standalone HD Base-T Multi-Touch Industrial Monitor
15.6" Full HD Standalone HD Base-T Multi-Touch Industrial Monitor
15.6" Full HD Standalone HD Base-T Multi-Touch Industrial Monitor 15.6" Full HD TFT LED LCD display 16:9 widescreen with P-CAP multi-touch control Support HD Base-T long distance video streaming Front-facing LED indicators show operating status Silicone-free enclosure with all-round IP65-rated protection Supports CP 40 (Rittal) and CS-480 B.Flex (Bernstein) mount standards Supports the wide series of operational panel configuration Optional Front-facing USB ensures easy maintenance

15.6" Full HD Standalone HD Base-T Multi-Touch Industrial Monitor

  • 15.6" Full HD TFT LED LCD display
  • 16:9 widescreen with P-CAP multi-touch control
  • Support HD Base-T long distance video streaming
  • Front-facing LED indicators show operating status
  • Silicone-free enclosure with all-round IP65-rated protection
  • Supports CP 40 (Rittal) and CS-480 B.Flex (Bernstein) mount standards
  • Supports the wide series of operational panel configuration
  • Optional Front-facing USB ensures easy maintenance
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Human Machine Interfaces
Product Name 15.6" Full HD Standalone HD Base-T Multi-Touch Industrial Monitor
Unlock Full Specs
to access all available technical data

Similar Products

Touch Screen, Fhd, 27, 240Vac, Pcap; Meter Display Type Advantech - 28AK4977 - Newark, An Avnet Company
Specs
Screen Graphic
Resolution 1920 x 1080 Pixels
Display Size 27.0 inch (686 mm)
View Details
Machine Interface - 2084-WOP-204K-NAE-ND - DigiKey
Specs
Display Options Color; Touch Screen
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
2 suppliers
19
Specs
Configuration Panel
Certifications CB, UL, CE, FCC Class A, CCC, BSMI
Display Size 19.0 inch (483 mm)
View Details