Advantech EN50155 Managed Ethernet Switch with 12GE, 24-110VDC EKI-9512G-4GMX-AE

Description
EN50155 Managed Ethernet Switch with 12GE, 24-110VDC 12 x M12 X-Coded 10/100/1000 Mbps ports Complies with EN50155 & EN50121-3-2 Operating temperature: -40 ~ 75°C Operating power input range: 16.8~137.5VDC Supports X-Ring Pro for rapid and predictable convergence Supports IXM for fast and easy maintenance Supports N-Key for quick configuration and backup M12 connector with IP67 rugged housing
Request a Quote Datasheet
Description
EN50155 Managed Ethernet Switch with 12GE, 24-110VDC 12 x M12 X-Coded 10/100/1000 Mbps ports Complies with EN50155 & EN50121-3-2 Operating temperature: -40 ~ 75°C Operating power input range: 16.8~137.5VDC Supports X-Ring Pro for rapid and predictable convergence Supports IXM for fast and easy maintenance Supports N-Key for quick configuration and backup M12 connector with IP67 rugged housing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EN50155 Managed Ethernet Switch with 12GE, 24-110VDC - EKI-9512G-4GMX-AE - Advantech
Cincinnati, OH, United States
EN50155 Managed Ethernet Switch with 12GE, 24-110VDC
EKI-9512G-4GMX-AE
EN50155 Managed Ethernet Switch with 12GE, 24-110VDC EKI-9512G-4GMX-AE
EN50155 Managed Ethernet Switch with 12GE, 24-110VDC 12 x M12 X-Coded 10/100/1000 Mbps ports Complies with EN50155 & EN50121-3-2 Operating temperature: -40 ~ 75°C Operating power input range: 16.8~137.5VDC Supports X-Ring Pro for rapid and predictable convergence Supports IXM for fast and easy maintenance Supports N-Key for quick configuration and backup M12 connector with IP67 rugged housing

EN50155 Managed Ethernet Switch with 12GE, 24-110VDC

  • 12 x M12 X-Coded 10/100/1000 Mbps ports
  • Complies with EN50155 & EN50121-3-2
  • Operating temperature: -40 ~ 75°C
  • Operating power input range: 16.8~137.5VDC
  • Supports X-Ring Pro for rapid and predictable convergence
  • Supports IXM for fast and easy maintenance
  • Supports N-Key for quick configuration and backup
  • M12 connector with IP67 rugged housing
Buy Now Datasheet
Switches, Hubs - 2084-EKI-9512G-4GMX-AE-ND - DigiKey
Thief River Falls, MN, United States
12GE W/O BP TRAIN SWITCH

12GE W/O BP TRAIN SWITCH

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Network Equipment Network Equipment
Product Number EKI-9512G-4GMX-AE 2084-EKI-9512G-4GMX-AE-ND
Product Name EN50155 Managed Ethernet Switch with 12GE, 24-110VDC Switches, Hubs
Network Equipment Switch Switch
Unlock Full Specs
to access all available technical data

Similar Products

8GE PoE and 4G SFP Managed Ethernet Switch, IEEE802.3af/at, 46~57VDC, -40~75℃ - EKI-7712G-4FPI-BE - Advantech
Specs
Network Equipment Switch
Protocol / Network 4G
Features PoE Ready
View Details
2 suppliers
Switches, Hubs - EKI-2525M-AE-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45, SC
Number of Ports 6 #
View Details
2 suppliers
Networking Router - 46304494 - Radwell International
Specs
Network Equipment Switch; Router
View Details
Gateways, Routers - 2084-BB-SL30200110-ND - DigiKey
Specs
Network Equipment Router
Network Media Wireless
Protocol / Network LTE
View Details