Advantech 4FE+2FE ST Multi-mode Unmanaged Ethernet Switch EKI-2526M-ST-AE

Description
4FE+2FE ST Multi-mode Unmanaged Ethernet Switch Provides 4 x 10/100 Mbps Ethernet ports with RJ45 connector Provides 2 x 100 Mbps Multi-mode SC type fiber optic port Supports full/half duplex flow control Supports MDI/MDI-X auto crossover Provides Redundant 12 ~ 48 VDC power input Provides flexible mounting: DIN-rail and Wall mount
Request a Quote Datasheet
Description
4FE+2FE ST Multi-mode Unmanaged Ethernet Switch Provides 4 x 10/100 Mbps Ethernet ports with RJ45 connector Provides 2 x 100 Mbps Multi-mode SC type fiber optic port Supports full/half duplex flow control Supports MDI/MDI-X auto crossover Provides Redundant 12 ~ 48 VDC power input Provides flexible mounting: DIN-rail and Wall mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4FE+2FE ST Multi-mode Unmanaged Ethernet Switch - EKI-2526M-ST-AE - Advantech
Cincinnati, OH, United States
4FE+2FE ST Multi-mode Unmanaged Ethernet Switch
EKI-2526M-ST-AE
4FE+2FE ST Multi-mode Unmanaged Ethernet Switch EKI-2526M-ST-AE
4FE+2FE ST Multi-mode Unmanaged Ethernet Switch Provides 4 x 10/100 Mbps Ethernet ports with RJ45 connector Provides 2 x 100 Mbps Multi-mode SC type fiber optic port Supports full/half duplex flow control Supports MDI/MDI-X auto crossover Provides Redundant 12 ~ 48 VDC power input Provides flexible mounting: DIN-rail and Wall mount

4FE+2FE ST Multi-mode Unmanaged Ethernet Switch

  • Provides 4 x 10/100 Mbps Ethernet ports with RJ45 connector
  • Provides 2 x 100 Mbps Multi-mode SC type fiber optic port
  • Supports full/half duplex flow control
  • Supports MDI/MDI-X auto crossover
  • Provides Redundant 12 ~ 48 VDC power input
  • Provides flexible mounting: DIN-rail and Wall mount
Buy Now Datasheet
Switches, Hubs - EKI-2526M-ST-AE-ND - DigiKey
Thief River Falls, MN, United States
Switches, Hubs
EKI-2526M-ST-AE-ND
Switches, Hubs EKI-2526M-ST-AE-ND
Network Switch - Unmanaged 6 Ports IP30

Network Switch - Unmanaged 6 Ports IP30

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Network Equipment Network Equipment
Product Number EKI-2526M-ST-AE EKI-2526M-ST-AE-ND
Product Name 4FE+2FE ST Multi-mode Unmanaged Ethernet Switch Switches, Hubs
Network Equipment Switch Switch
Unlock Full Specs
to access all available technical data

Similar Products