Advantech Gateways, Routers BB-SR30500020-SWH

Description
3G 802.11a/b/g/n, EDGE, GPS, GPRS, HSPA+, LTE Router AT&T, Verizon Ethernet, LAN, RJ-45, RS-232/RS-485, USB
Request a Quote
Description
3G 802.11a/b/g/n, EDGE, GPS, GPRS, HSPA+, LTE Router AT&T, Verizon Ethernet, LAN, RJ-45, RS-232/RS-485, USB
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SmartFlex BB-SR30500020-SWH is a flexible LTE router designed for secure internet connectivity across various applications. It features a powerful Cortex A8 CPU operating at 1GHz, with 256 MB flash memory and 512 MB RAM, supporting LTE speeds of up to 100 Mbps download and 50 Mbps upload. The device includes two Ethernet ports, a USB host port, a microSD card slot, and dual SIM card holders for automatic failover. It operates within an extended temperature range of -40 °C to +75 °C and supports a wide range of power supply options from 10 to 60 VDC. The router is equipped with advanced networking capabilities, including support for VPN tunnels, DHCP, NAT, and various security features such as firewall and data encryption. It also allows for remote management and configuration through a secure web interface, enabling users to switch between multiple configurations as needed. Optional features include a built-in Wi-Fi module and additional Ethernet ports, making it adaptable for different deployment scenarios. The SmartFlex is suitable for applications requiring reliable connectivity in challenging environments, such as remote locations or mobile assets.

Datasheet Summary
Powered by GS/AI

The SmartFlex BB-SR30500020-SWH is a flexible LTE router designed for secure internet connectivity across various applications. It features a powerful Cortex A8 CPU operating at 1GHz, with 256 MB flash memory and 512 MB RAM, supporting LTE speeds of up to 100 Mbps download and 50 Mbps upload. The device includes two Ethernet ports, a USB host port, a microSD card slot, and dual SIM card holders for automatic failover. It operates within an extended temperature range of -40 °C to +75 °C and supports a wide range of power supply options from 10 to 60 VDC. The router is equipped with advanced networking capabilities, including support for VPN tunnels, DHCP, NAT, and various security features such as firewall and data encryption. It also allows for remote management and configuration through a secure web interface, enabling users to switch between multiple configurations as needed. Optional features include a built-in Wi-Fi module and additional Ethernet ports, making it adaptable for different deployment scenarios. The SmartFlex is suitable for applications requiring reliable connectivity in challenging environments, such as remote locations or mobile assets.

Suppliers

Company
Product
Description
Supplier Links
Gateways, Routers - 2084-BB-SR30500020-SWH-ND - DigiKey
Thief River Falls, MN, United States
Gateways, Routers
2084-BB-SR30500020-SWH-ND
Gateways, Routers 2084-BB-SR30500020-SWH-ND
3G 802.11a/b/g/n, EDGE, GPS, GPRS, HSPA+, LTE Router AT&T, Verizon Ethernet, LAN, RJ-45, RS-232/RS-485, USB

3G 802.11a/b/g/n, EDGE, GPS, GPRS, HSPA+, LTE Router AT&T, Verizon Ethernet, LAN, RJ-45, RS-232/RS-485, USB

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network Equipment
Product Number 2084-BB-SR30500020-SWH-ND
Product Name Gateways, Routers
Network Equipment Router
Unlock Full Specs
to access all available technical data

Similar Products

FieldServer BACnet IIoT Gateway (Verizon) - FS-IoT-BAC2V - MSA Safety
Specs
Network Equipment Gateway
Area Network Type LAN Capable
Form Factor Rack Mount
View Details
Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
Accessories SD interface - Gateway - SD-I-U-MT - 101218029 - Schmersal Inc.
Specs
Network Equipment Gateway
Protocol / Network Modbus TCP
View Details
Hardware, fiber optic, SFP+ transmitter - UL-0095--- - Hottinger Brüel & Kjær A/S
Specs
Network Equipment Transceiver
View Details