Advantech 16GE+4G SFP Managed Ethernet Switch, -40~75℃ EKI-7720G-4FI-BU

Description
16GE+4G SFP Managed Ethernet Switch, -40~75℃ 16 Gigabit Ethernet ports + 4 SFP ports SFP socket for Easy and Flexible Fiber Expansion Redundancy: X-Ring Pro (ultra high-speed recovery time < 20 ms), RSTP/STP (802.1w/1D) IXM function enables fast deployment Security: 802.1x (Port-Based, MD5/TLS/TTLS/PEAP Encryption), RADIUS NEMA TS2 for Traffic Control EN50121-4 approval for Railway trackside deployment -40 ~ 75°C wide-range operating temperature (EKI-7720G-4FI) Dual 12~48 VDC power input and 1 relay output
Request a Quote Datasheet
Description
16GE+4G SFP Managed Ethernet Switch, -40~75℃ 16 Gigabit Ethernet ports + 4 SFP ports SFP socket for Easy and Flexible Fiber Expansion Redundancy: X-Ring Pro (ultra high-speed recovery time < 20 ms), RSTP/STP (802.1w/1D) IXM function enables fast deployment Security: 802.1x (Port-Based, MD5/TLS/TTLS/PEAP Encryption), RADIUS NEMA TS2 for Traffic Control EN50121-4 approval for Railway trackside deployment -40 ~ 75°C wide-range operating temperature (EKI-7720G-4FI) Dual 12~48 VDC power input and 1 relay output
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16GE+4G SFP Managed Ethernet Switch, -40~75℃ - EKI-7720G-4FI-BU - Advantech
Cincinnati, OH, United States
16GE+4G SFP Managed Ethernet Switch, -40~75℃
EKI-7720G-4FI-BU
16GE+4G SFP Managed Ethernet Switch, -40~75℃ EKI-7720G-4FI-BU
16GE+4G SFP Managed Ethernet Switch, -40~75℃ 16 Gigabit Ethernet ports + 4 SFP ports SFP socket for Easy and Flexible Fiber Expansion Redundancy: X-Ring Pro (ultra high-speed recovery time < 20 ms), RSTP/STP (802.1w/1D) IXM function enables fast deployment Security: 802.1x (Port-Based, MD5/TLS/TTLS/PEAP Encryption), RADIUS NEMA TS2 for Traffic Control EN50121-4 approval for Railway trackside deployment -40 ~ 75°C wide-range operating temperature (EKI-7720G-4FI) Dual 12~48 VDC power input and 1 relay output

16GE+4G SFP Managed Ethernet Switch, -40~75℃

  • 16 Gigabit Ethernet ports + 4 SFP ports
  • SFP socket for Easy and Flexible Fiber Expansion
  • Redundancy: X-Ring Pro (ultra high-speed recovery time < 20 ms), RSTP/STP (802.1w/1D)
  • IXM function enables fast deployment
  • Security: 802.1x (Port-Based, MD5/TLS/TTLS/PEAP Encryption), RADIUS
  • NEMA TS2 for Traffic Control
  • EN50121-4 approval for Railway trackside deployment
  • -40 ~ 75°C wide-range operating temperature (EKI-7720G-4FI)
  • Dual 12~48 VDC power input and 1 relay output
Buy Now Datasheet
Switches, Hubs - 2084-EKI-7720G-4FI-BU-ND - DigiKey
Thief River Falls, MN, United States
16FE+4SFP PORT MANAGED ETHERNET

16FE+4SFP PORT MANAGED ETHERNET

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Network Equipment Network Equipment
Product Number EKI-7720G-4FI-BU 2084-EKI-7720G-4FI-BU-ND
Product Name 16GE+4G SFP Managed Ethernet Switch, -40~75℃ Switches, Hubs
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Switches, Hubs - 2084-BB-SEG316-T-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45
Number of Ports 16 #
View Details
Gateways, Routers - 2084-BB-MESR921-MT-ND - DigiKey
Specs
Network Equipment Gateway
View Details
Industrial 24G + 4 10G SFP+ L2 Managed Switch -  - Advantech
Specs
Network Equipment Switch
Protocol / Network 4G
View Details
SmartFlex, Global, 5x Ethernet, Metal, International Power Supply (EU, US, UK, AUS) - BB-SR30000125-SWH - Advantech
Specs
Network Equipment Router
Features Internet of Things (IoT) Capable
View Details
2 suppliers