Advantech Ethernet Switch, Rj45, Industrial, 2Port; No. Of Ports Advantech EKI-2701MPI-5GPS-A

Description
ETHERNET SWITCH, RJ45, INDUSTRIAL, 2PORT; No. of Ports:2Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Gigabit PoE Ethernet; Ethernet Switch Mounting:DIN Rail / Wall; Port Types:RJ45 x 2; Input Voltage Type:VDC
Datasheet
Description
ETHERNET SWITCH, RJ45, INDUSTRIAL, 2PORT; No. of Ports:2Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Gigabit PoE Ethernet; Ethernet Switch Mounting:DIN Rail / Wall; Port Types:RJ45 x 2; Input Voltage Type:VDC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Switch, Rj45, Industrial, 2Port; No. Of Ports Advantech - 63AJ6679 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Switch, Rj45, Industrial, 2Port; No. Of Ports Advantech
63AJ6679
Ethernet Switch, Rj45, Industrial, 2Port; No. Of Ports Advantech 63AJ6679
ETHERNET SWITCH, RJ45, INDUSTRIAL, 2PORT; No. of Ports:2Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Gigabit PoE Ethernet; Ethernet Switch Mounting:DIN Rail / Wall; Port Types:RJ45 x 2; Input Voltage Type:VDC

ETHERNET SWITCH, RJ45, INDUSTRIAL, 2PORT; No. of Ports:2Ports; Ethernet Switch Application:Industrial; Ethernet Switch Type:Gigabit PoE Ethernet; Ethernet Switch Mounting:DIN Rail / Wall; Port Types:RJ45 x 2; Input Voltage Type:VDC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Network Equipment
Product Number 63AJ6679
Product Name Ethernet Switch, Rj45, Industrial, 2Port; No. Of Ports Advantech
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Stratix 2000 6T2TG2H Port Unmanged Swtch - 1783-US6T2TG2H - Allen-Bradley / Rockwell Automation
Specs
Network Equipment Switch
Network Media UTP
View Details
Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
2 Gbit Optical Receiver SFP, 850nm, MM - 1-G091 - Hottinger Brüel & Kjær A/S
Specs
Network Equipment Transceiver
View Details