Advantech 4GE PoE / PoE+ and 4G SFP Managed Ethernet Switch, IEEE802.3af/at, 46~57VDC, -40~75℃ EKI-7708G-4FPI-BE

Description
4GE PoE / PoE+ and 4G SFP Managed Ethernet Switch, IEEE802.3af/at, 46~57VDC, -40~75℃ Certified to IEC 62443-4-2 SL2 4 x IEEE 802.3 af/at PoE Gigabit ports + 4 SFP ports Redundancy: X-Ring Pro (ultra high-speed recovery time < 20 ms), RSTP/STP (802.1w/1D) IXM function enables fast deployment Security: 802.1x (Port-Based, MD5/TLS/TTLS/PEAP Encryption), RADIUS NEMA TS2 for Traffic Control EN50121-4 approval for Railway trackside deployment -40 ~ 75°C wide-range operating temperature Dual 48 VDC power input and 1 relay output
Request a Quote Datasheet
Description
4GE PoE / PoE+ and 4G SFP Managed Ethernet Switch, IEEE802.3af/at, 46~57VDC, -40~75℃ Certified to IEC 62443-4-2 SL2 4 x IEEE 802.3 af/at PoE Gigabit ports + 4 SFP ports Redundancy: X-Ring Pro (ultra high-speed recovery time < 20 ms), RSTP/STP (802.1w/1D) IXM function enables fast deployment Security: 802.1x (Port-Based, MD5/TLS/TTLS/PEAP Encryption), RADIUS NEMA TS2 for Traffic Control EN50121-4 approval for Railway trackside deployment -40 ~ 75°C wide-range operating temperature Dual 48 VDC power input and 1 relay output
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4GE PoE / PoE+ and 4G SFP Managed Ethernet Switch, IEEE802.3af/at, 46~57VDC, -40~75℃ - EKI-7708G-4FPI-BE - Advantech
Cincinnati, OH, United States
4GE PoE / PoE+ and 4G SFP Managed Ethernet Switch, IEEE802.3af/at, 46~57VDC, -40~75℃
EKI-7708G-4FPI-BE
4GE PoE / PoE+ and 4G SFP Managed Ethernet Switch, IEEE802.3af/at, 46~57VDC, -40~75℃ EKI-7708G-4FPI-BE
4GE PoE / PoE+ and 4G SFP Managed Ethernet Switch, IEEE802.3af/at, 46~57VDC, -40~75℃ Certified to IEC 62443-4-2 SL2 4 x IEEE 802.3 af/at PoE Gigabit ports + 4 SFP ports Redundancy: X-Ring Pro (ultra high-speed recovery time < 20 ms), RSTP/STP (802.1w/1D) IXM function enables fast deployment Security: 802.1x (Port-Based, MD5/TLS/TTLS/PEAP Encryption), RADIUS NEMA TS2 for Traffic Control EN50121-4 approval for Railway trackside deployment -40 ~ 75°C wide-range operating temperature Dual 48 VDC power input and 1 relay output

4GE PoE / PoE+ and 4G SFP Managed Ethernet Switch, IEEE802.3af/at, 46~57VDC, -40~75℃

  • Certified to IEC 62443-4-2 SL2
  • 4 x IEEE 802.3 af/at PoE Gigabit ports + 4 SFP ports
  • Redundancy: X-Ring Pro (ultra high-speed recovery time < 20 ms), RSTP/STP (802.1w/1D)
  • IXM function enables fast deployment
  • Security: 802.1x (Port-Based, MD5/TLS/TTLS/PEAP Encryption), RADIUS
  • NEMA TS2 for Traffic Control
  • EN50121-4 approval for Railway trackside deployment
  • -40 ~ 75°C wide-range operating temperature
  • Dual 48 VDC power input and 1 relay output
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Network Equipment
Product Number EKI-7708G-4FPI-BE
Product Name 4GE PoE / PoE+ and 4G SFP Managed Ethernet Switch, IEEE802.3af/at, 46~57VDC, -40~75℃
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Gateways, Routers - 2084-BB-SL30210110-ND - DigiKey
Specs
Network Equipment Router
Network Media Wireless
Protocol / Network LTE, WLAN
View Details
Switches, Hubs - EKI-5526I-PN-AE-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45
Number of Ports 16 #
View Details
2 suppliers
5FE Unmanaged Ethernet Switch - EKI-2525-BE - Advantech
Specs
Network Equipment Switch
Form Factor Wall Mount
View Details
4 suppliers