Advantech 4GE+2G SFP Managed Ethernet Switch EKI-7706G-2F-AE

Description
4GE+2G SFP Managed Ethernet Switch 4 Gigabit Ethernet ports + 2 SFP ports SFP socket for easy and flexible fiber expansion Redundancy: X-Ring Pro (ultra high-speed recovery time < 20 ms), RSTP/STP (802.1w/1D) IXM function enables fast deployment Security: 802.1x (Port-based, MD5/TLS/TTLS/PEAP encryption), RADIUS Management: SNMP v1/v2c/v3, WEB, Telnet, standard MIB, private MIB -40 ~ 85 °C wide-range operating temperature (EKI-7706G-2FI) Dual 12~48 VDC power input and 1 relay output
Request a Quote Datasheet
Description
4GE+2G SFP Managed Ethernet Switch 4 Gigabit Ethernet ports + 2 SFP ports SFP socket for easy and flexible fiber expansion Redundancy: X-Ring Pro (ultra high-speed recovery time < 20 ms), RSTP/STP (802.1w/1D) IXM function enables fast deployment Security: 802.1x (Port-based, MD5/TLS/TTLS/PEAP encryption), RADIUS Management: SNMP v1/v2c/v3, WEB, Telnet, standard MIB, private MIB -40 ~ 85 °C wide-range operating temperature (EKI-7706G-2FI) Dual 12~48 VDC power input and 1 relay output
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4GE+2G SFP Managed Ethernet Switch - EKI-7706G-2F-AE - Advantech
Cincinnati, OH, United States
4GE+2G SFP Managed Ethernet Switch
EKI-7706G-2F-AE
4GE+2G SFP Managed Ethernet Switch EKI-7706G-2F-AE
4GE+2G SFP Managed Ethernet Switch 4 Gigabit Ethernet ports + 2 SFP ports SFP socket for easy and flexible fiber expansion Redundancy: X-Ring Pro (ultra high-speed recovery time < 20 ms), RSTP/STP (802.1w/1D) IXM function enables fast deployment Security: 802.1x (Port-based, MD5/TLS/TTLS/PEAP encryption), RADIUS Management: SNMP v1/v2c/v3, WEB, Telnet, standard MIB, private MIB -40 ~ 85 °C wide-range operating temperature (EKI-7706G-2FI) Dual 12~48 VDC power input and 1 relay output

4GE+2G SFP Managed Ethernet Switch

  • 4 Gigabit Ethernet ports + 2 SFP ports
  • SFP socket for easy and flexible fiber expansion
  • Redundancy: X-Ring Pro (ultra high-speed recovery time < 20 ms), RSTP/STP (802.1w/1D)
  • IXM function enables fast deployment
  • Security: 802.1x (Port-based, MD5/TLS/TTLS/PEAP encryption), RADIUS
  • Management: SNMP v1/v2c/v3, WEB, Telnet, standard MIB, private MIB
  • -40 ~ 85 °C wide-range operating temperature (EKI-7706G-2FI)
  • Dual 12~48 VDC power input and 1 relay output
Buy Now Datasheet
Enet Sw, Rj45/sfp, 10/100Mbps/1Gbps; No. Of Ports Advantech - 57AC6299 - Newark, An Avnet Company
Chicago, IL, United States
Enet Sw, Rj45/sfp, 10/100Mbps/1Gbps; No. Of Ports Advantech
57AC6299
Enet Sw, Rj45/sfp, 10/100Mbps/1Gbps; No. Of Ports Advantech 57AC6299
ENET SW, RJ45/SFP, 10/100MBPS/1GBPS; No. of Ports:6Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Managed Gigabit Redundant Ethernet; Ethernet Switch Mounting:DIN Rail / Wall; Port Types:RJ45 x 4, SFP x 2 RoHS Compliant: Yes

ENET SW, RJ45/SFP, 10/100MBPS/1GBPS; No. of Ports:6Ports; Ethernet Switch Application:Industrial; Ethernet Switch Type:Managed Gigabit Redundant Ethernet; Ethernet Switch Mounting:DIN Rail / Wall; Port Types:RJ45 x 4, SFP x 2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Advantech Newark, An Avnet Company
Product Category Network Equipment Network Equipment
Product Number EKI-7706G-2F-AE 57AC6299
Product Name 4GE+2G SFP Managed Ethernet Switch Enet Sw, Rj45/sfp, 10/100Mbps/1Gbps; No. Of Ports Advantech
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Switches, Hubs - 2084-EKI-7716G-4F4CI-AE-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45, SFP
Number of Ports 16 #
View Details
2 suppliers
8FE Slim-type Unmanaged Industrial Ethernet Switch with Low VAC Power Input - BB-ESW108-A - Advantech
Specs
Network Equipment Switch
Form Factor Wall Mount
View Details
3 suppliers
2LAN 4COM Modbus/BACnet/101/104/DNP3/PLC/Azure/AWS IoT Gateway - ECU-1251TL-R10AAE - Advantech
Specs
Network Equipment Gateway
Form Factor Wall Mount
Features Internet of Things (IoT) Capable
View Details
3 suppliers