Advantech Switches, Hubs EKI-7654C-AE

Description
Network Switch - Managed 6 Ports IP30
Request a Quote Datasheet
Description
Network Switch - Managed 6 Ports IP30
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches, Hubs - EKI-7654C-AE-ND - DigiKey
Thief River Falls, MN, United States
Switches, Hubs
EKI-7654C-AE-ND
Switches, Hubs EKI-7654C-AE-ND
Network Switch - Managed 6 Ports IP30

Network Switch - Managed 6 Ports IP30

Buy Now Datasheet
Ethernet Switch; No. Of Ports Advantech - 05N1251 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Switch; No. Of Ports Advantech
05N1251
Ethernet Switch; No. Of Ports Advantech 05N1251
ETHERNET SWITCH; No. of Ports:6Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Managed Gigabit Redundant Ethernet; Ethernet Switch Mounting:DIN Rail / Wall; Port Types:RJ45 x 4, RJ45/SFP x 2; Data Rate Max:1Gbps RoHS Compliant: NA

ETHERNET SWITCH; No. of Ports:6Ports; Ethernet Switch Application:Industrial; Ethernet Switch Type:Managed Gigabit Redundant Ethernet; Ethernet Switch Mounting:DIN Rail / Wall; Port Types:RJ45 x 4, RJ45/SFP x 2; Data Rate Max:1Gbps RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Network Equipment Network Equipment
Product Number EKI-7654C-AE-ND 05N1251
Product Name Switches, Hubs Ethernet Switch; No. Of Ports Advantech
Network Equipment Switch Switch
Unlock Full Specs
to access all available technical data

Similar Products

Allen-Bradley / Rockwell Automation
View Details
Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
10 Gbit Ethernet SFP+,1310nm single mode - 1-G066 - Hottinger Brüel & Kjær A/S
Specs
Network Equipment Transceiver
View Details
8GE+2G Combo Managed Ethernet Switch, -40~75℃ - EKI-7710G-2CI-BE - Advantech
Specs
Network Equipment Switch
Form Factor Wall Mount
Ports / Interfaces SFP cage
View Details
2 suppliers