Advantech SmartFlex, EMEA/LATAM/APAC, 2x Ethernet, Plastic, EU Accessories BB-SR30400011

Description
SmartFlex, EMEA/LATAM/APAC, 2x Ethernet, Plastic, EU Accessories LTE cat.4, 3G/HSPA+, GPRS/EDGE, EMEA/LATAM/APAC, 2× SIM LTE B1, B3, B5, B7, B8, B20, B38, B40, B41 Powerful CPU and Memory, Hosting of SW IoT applications 2× ETH GPS, USB, I/O 2× DI + 1× DO, MicroSD Operating temp. –40 °C to +75 °C, Power supply 10 to 60 V DC Certifications: CE, UL C1D2/Atex, E8 Plastic housing, DIN rail mounting, Sleep mode Advanced networking, Diagnostics, VPN support, Firewall
Request a Quote Datasheet
Description
SmartFlex, EMEA/LATAM/APAC, 2x Ethernet, Plastic, EU Accessories LTE cat.4, 3G/HSPA+, GPRS/EDGE, EMEA/LATAM/APAC, 2× SIM LTE B1, B3, B5, B7, B8, B20, B38, B40, B41 Powerful CPU and Memory, Hosting of SW IoT applications 2× ETH GPS, USB, I/O 2× DI + 1× DO, MicroSD Operating temp. –40 °C to +75 °C, Power supply 10 to 60 V DC Certifications: CE, UL C1D2/Atex, E8 Plastic housing, DIN rail mounting, Sleep mode Advanced networking, Diagnostics, VPN support, Firewall
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SmartFlex, EMEA/LATAM/APAC, 2x Ethernet, Plastic, EU Accessories - BB-SR30400011 - Advantech
Cincinnati, OH, United States
SmartFlex, EMEA/LATAM/APAC, 2x Ethernet, Plastic, EU Accessories
BB-SR30400011
SmartFlex, EMEA/LATAM/APAC, 2x Ethernet, Plastic, EU Accessories BB-SR30400011
SmartFlex, EMEA/LATAM/APAC, 2x Ethernet, Plastic, EU Accessories LTE cat.4, 3G/HSPA+, GPRS/EDGE, EMEA/LATAM/APAC, 2× SIM LTE B1, B3, B5, B7, B8, B20, B38, B40, B41 Powerful CPU and Memory, Hosting of SW IoT applications 2× ETH GPS, USB, I/O 2× DI + 1× DO, MicroSD Operating temp. –40 °C to +75 °C, Power supply 10 to 60 V DC Certifications: CE, UL C1D2/Atex, E8 Plastic housing, DIN rail mounting, Sleep mode Advanced networking, Diagnostics, VPN support, Firewall

SmartFlex, EMEA/LATAM/APAC, 2x Ethernet, Plastic, EU Accessories

  • LTE cat.4, 3G/HSPA+, GPRS/EDGE, EMEA/LATAM/APAC, 2× SIM
  • LTE B1, B3, B5, B7, B8, B20, B38, B40, B41
  • Powerful CPU and Memory, Hosting of SW IoT applications
  • 2× ETH
  • GPS, USB, I/O 2× DI + 1× DO, MicroSD
  • Operating temp. –40 °C to +75 °C, Power supply 10 to 60 V DC
  • Certifications: CE, UL C1D2/Atex, E8
  • Plastic housing, DIN rail mounting, Sleep mode
  • Advanced networking, Diagnostics, VPN support, Firewall
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Network Equipment
Product Number BB-SR30400011
Product Name SmartFlex, EMEA/LATAM/APAC, 2x Ethernet, Plastic, EU Accessories
Features Internet of Things (IoT) Capable
Unlock Full Specs
to access all available technical data

Similar Products

Switches, Hubs - 2084-BB-SE512-4SFP-T-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45, SFP
Number of Ports 12 #
View Details
5-Port Ethernet Switch; No. Of Ports Advantech - 34M3188 - Newark, An Avnet Company
Specs
Network Equipment Switch
Data Rate 0.0100 to 0.1000 Gbps
View Details
4GE PoE+1GE, Unmanaged Ethernet Switch, IEEE802.3af/at, 24~48VDC, -40~75℃ - EKI-2705G-1GPI-AU - Advantech
Specs
Network Equipment Switch
Form Factor Wall Mount
Protocol / Network 4G
View Details
2 suppliers