The EKI-5729PI-AE is an 8-port Gigabit Ethernet switch with Power-over-Ethernet support, designed for industrial network applications requiring deterministic traffic control and wide temperature operation. It features eight 10/100/1000BASE-TX PoE ports and two additional Gigabit Ethernet ports, complying with IEEE 802.3af/at for PoE delivery and IEEE 802.3az for Energy-Efficient Ethernet. The switch supports Modbus/TCP for SCADA integration and SNMP for network management, with port-based QoS for traffic prioritization. It operates within a temperature range of -40 to 75°C and provides EMS Level 3 protection against electromagnetic interference. The device accepts redundant 12-24 Vdc power input with a 60 W PoE budget at 24 V and includes a P-Fail relay. Mounted via DIN-rail or wall-mount, it has an IP30-rated aluminum enclosure measuring 74 x 152 x 105 mm and meets UL 61010, CE, FCC Class A, and E-mark certifications.
8GE PoE and 2G Unmanaged Ethernet Switch, IEEE802.3af/at, E-Mark, 12V~24VDC, -40~75℃
Network Switch - Managed 10 Ports IP30
8 GE WITH POE + 2GE INDUSTRY SWITCH (WID. FREE 2 YEAR RADWELL WARRANTY
| Advantech | DigiKey | Radwell International | |
|---|---|---|---|
| Product Category | Network Equipment | Network Equipment | Network Equipment |
| Product Number | EKI-5729PI-AE | EKI-5729PI-AE-ND | 122072620 |
| Product Name | 8GE PoE and 2G Unmanaged Ethernet Switch, IEEE802.3af/at, E-Mark, 12V~24VDC, -40~75℃ | Switches, Hubs | Networking Router |
| Network Equipment | Switch | Switch | Switch; Router |
| Form Factor | Wall Mount | ||
| Wifi Technology | IEEE 802.3, 802.3u, 802.3x, 802.1p, 802.3ab, 802.3az, 802.3z, 802.3af/at |