Advantech Switches, Hubs EKI-2526PI-AE

Description
Network Switch - Unmanaged 6 Ports IP30
Request a Quote Datasheet
Description
Network Switch - Unmanaged 6 Ports IP30
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches, Hubs - EKI-2526PI-AE-ND - DigiKey
Thief River Falls, MN, United States
Switches, Hubs
EKI-2526PI-AE-ND
Switches, Hubs EKI-2526PI-AE-ND
Network Switch - Unmanaged 6 Ports IP30

Network Switch - Unmanaged 6 Ports IP30

Buy Now Datasheet
Industrial Ethernet Switch; No. Of Ports Advantech - 26R9692 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Ethernet Switch; No. Of Ports Advantech
26R9692
Industrial Ethernet Switch; No. Of Ports Advantech 26R9692
INDUSTRIAL ETHERNET SWITCH; No. of Ports:6Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Unmanaged PoE Fast Ethernet; Ethernet Switch Mounting:DIN Rail / Wall; Port Types:RJ45 x 6; Network Speeds:10Mbps, 100Mbps RoHS Compliant: Yes

INDUSTRIAL ETHERNET SWITCH; No. of Ports:6Ports; Ethernet Switch Application:Industrial; Ethernet Switch Type:Unmanaged PoE Fast Ethernet; Ethernet Switch Mounting:DIN Rail / Wall; Port Types:RJ45 x 6; Network Speeds:10Mbps, 100Mbps RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Network Equipment Network Equipment
Product Number EKI-2526PI-AE-ND 26R9692
Product Name Switches, Hubs Industrial Ethernet Switch; No. Of Ports Advantech
Network Equipment Switch Switch
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
Optical Ethernet Option (SFP, 850nm) - 1-G062 - Hottinger Brüel & Kjær A/S
Specs
Network Equipment Transceiver
View Details
EN 50155 M12 8GE PoE Unmanaged Switch, 24~110VDC - EKI-9508G-PW-B - Advantech
Specs
Network Equipment Switch
Form Factor Wall Mount
Ports / Interfaces NA
View Details
2 suppliers