Advantech 4GE+1G SFP Unmanaged Ethernet Switch EKI-2725F-AE

Description
4GE+1G SFP Unmanaged Ethernet Switch Provides 4 GE+ 1 SFP ports with auto MDI/MDI-X Supports 10/100/1000 Mbps auto negotiation Supports jumbo frame transmission up to 9kb Provides slim size, DIN-rail with IP30 metal mechanism Supports redundant 12 ~ 48 VDC power input andP-Fail relay
Request a Quote
Description
4GE+1G SFP Unmanaged Ethernet Switch Provides 4 GE+ 1 SFP ports with auto MDI/MDI-X Supports 10/100/1000 Mbps auto negotiation Supports jumbo frame transmission up to 9kb Provides slim size, DIN-rail with IP30 metal mechanism Supports redundant 12 ~ 48 VDC power input andP-Fail relay
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EKI-2725F-AE is an unmanaged industrial Ethernet switch featuring 4 Gigabit Ethernet (GE) ports and 1 SFP port, supporting auto MDI/MDI-X and 10/100/1000 Mbps auto negotiation. It is designed for robust performance in industrial environments, with a compact IP30-rated metal housing suitable for DIN-rail or wall mounting. The switch supports jumbo frame transmission up to 9 KB and operates with a redundant power input range of 12 to 48 VDC, incorporating power polarity reverse protection and an overload current fuse for enhanced reliability. Each port includes LED indicators for link status, transmission speed, and collision status, facilitating easy troubleshooting. The device is rated for operating temperatures from -10 to 60 °C and has a mean time between failures (MTBF) of approximately 1.87 million hours, making it a reliable choice for demanding applications.

Datasheet Summary
Powered by GS/AI

The EKI-2725F-AE is an unmanaged industrial Ethernet switch featuring 4 Gigabit Ethernet (GE) ports and 1 SFP port, supporting auto MDI/MDI-X and 10/100/1000 Mbps auto negotiation. It is designed for robust performance in industrial environments, with a compact IP30-rated metal housing suitable for DIN-rail or wall mounting. The switch supports jumbo frame transmission up to 9 KB and operates with a redundant power input range of 12 to 48 VDC, incorporating power polarity reverse protection and an overload current fuse for enhanced reliability. Each port includes LED indicators for link status, transmission speed, and collision status, facilitating easy troubleshooting. The device is rated for operating temperatures from -10 to 60 °C and has a mean time between failures (MTBF) of approximately 1.87 million hours, making it a reliable choice for demanding applications.

Suppliers

Company
Product
Description
Supplier Links
4GE+1G SFP Unmanaged Ethernet Switch - EKI-2725F-AE - Advantech
Cincinnati, OH, United States
4GE+1G SFP Unmanaged Ethernet Switch
EKI-2725F-AE
4GE+1G SFP Unmanaged Ethernet Switch EKI-2725F-AE
4GE+1G SFP Unmanaged Ethernet Switch Provides 4 GE+ 1 SFP ports with auto MDI/MDI-X Supports 10/100/1000 Mbps auto negotiation Supports jumbo frame transmission up to 9kb Provides slim size, DIN-rail with IP30 metal mechanism Supports redundant 12 ~ 48 VDC power input andP-Fail relay

4GE+1G SFP Unmanaged Ethernet Switch

  • Provides 4 GE+ 1 SFP ports with auto MDI/MDI-X
  • Supports 10/100/1000 Mbps auto negotiation
  • Supports jumbo frame transmission up to 9kb
  • Provides slim size, DIN-rail with IP30 metal mechanism
  • Supports redundant 12 ~ 48 VDC power input andP-Fail relay
Buy Now Datasheet
Switches, Hubs - 2084-EKI-2725F-AE-ND - DigiKey
Thief River Falls, MN, United States
Switches, Hubs
2084-EKI-2725F-AE-ND
Switches, Hubs 2084-EKI-2725F-AE-ND
Network Switch - Unmanaged 5 Ports IP30

Network Switch - Unmanaged 5 Ports IP30

Buy Now Datasheet
Enet Sw, Rj45X4/sfp, 10/100Mbps/1Gbps; No. Of Ports Advantech - 57AC6275 - Newark, An Avnet Company
Chicago, IL, United States
Enet Sw, Rj45X4/sfp, 10/100Mbps/1Gbps; No. Of Ports Advantech
57AC6275
Enet Sw, Rj45X4/sfp, 10/100Mbps/1Gbps; No. Of Ports Advantech 57AC6275
ENET SW, RJ45X4/SFP, 10/100MBPS/1GBPS; No. of Ports:5Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Unmanaged Gigabit Ethernet; Ethernet Switch Mounting:DIN Rail / Wall; Port Types:RJ45 x 4, SFP x 1 RoHS Compliant: Yes

ENET SW, RJ45X4/SFP, 10/100MBPS/1GBPS; No. of Ports:5Ports; Ethernet Switch Application:Industrial; Ethernet Switch Type:Unmanaged Gigabit Ethernet; Ethernet Switch Mounting:DIN Rail / Wall; Port Types:RJ45 x 4, SFP x 1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Advantech DigiKey Newark, An Avnet Company
Product Category Network Equipment Network Equipment Network Equipment
Product Number EKI-2725F-AE 2084-EKI-2725F-AE-ND 57AC6275
Product Name 4GE+1G SFP Unmanaged Ethernet Switch Switches, Hubs Enet Sw, Rj45X4/sfp, 10/100Mbps/1Gbps; No. Of Ports Advantech
Network Equipment Switch Switch
Unlock Full Specs
to access all available technical data

Similar Products

Switches, Hubs - EKI-5528-PN-AE-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45
Number of Ports 8 #
View Details
8-Port + 2 SFP Entry-Level Managed Switch - EKI-5729FI-MB-AE - Advantech
Specs
Network Equipment Switch
Form Factor Wall Mount
Ports / Interfaces SFP cage
View Details
2 suppliers