Advantech 5GE Unmanaged Ethernet Switch EKI-2725-CE

Description
5GE Unmanaged Ethernet Switch Provides 5 Gigabit Ethernet ports with Auto MDI/MDI-X Supports 10/100/1000Mbps Auto Negotiation Supports jumbo frame transmission up to 9kbytes Provides Slim size, DIN-rail with IP30 metal mechanism Supports Redundant 12 ~ 48 VDC power input and P-Fail Relay
Request a Quote Datasheet
Description
5GE Unmanaged Ethernet Switch Provides 5 Gigabit Ethernet ports with Auto MDI/MDI-X Supports 10/100/1000Mbps Auto Negotiation Supports jumbo frame transmission up to 9kbytes Provides Slim size, DIN-rail with IP30 metal mechanism Supports Redundant 12 ~ 48 VDC power input and P-Fail Relay
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5GE Unmanaged Ethernet Switch - EKI-2725-CE - Advantech
Cincinnati, OH, United States
5GE Unmanaged Ethernet Switch
EKI-2725-CE
5GE Unmanaged Ethernet Switch EKI-2725-CE
5GE Unmanaged Ethernet Switch Provides 5 Gigabit Ethernet ports with Auto MDI/MDI-X Supports 10/100/1000Mbps Auto Negotiation Supports jumbo frame transmission up to 9kbytes Provides Slim size, DIN-rail with IP30 metal mechanism Supports Redundant 12 ~ 48 VDC power input and P-Fail Relay

5GE Unmanaged Ethernet Switch

  • Provides 5 Gigabit Ethernet ports with Auto MDI/MDI-X
  • Supports 10/100/1000Mbps Auto Negotiation
  • Supports jumbo frame transmission up to 9kbytes
  • Provides Slim size, DIN-rail with IP30 metal mechanism
  • Supports Redundant 12 ~ 48 VDC power input and P-Fail Relay
Buy Now Datasheet
Switches, Hubs - EKI-2725-CE-ND - DigiKey
Thief River Falls, MN, United States
Switches, Hubs
EKI-2725-CE-ND
Switches, Hubs EKI-2725-CE-ND
Network Switch - Unmanaged 5 Ports IP30

Network Switch - Unmanaged 5 Ports IP30

Buy Now Datasheet
Enet Sw, Rj45X5, 10Mbps/100Mbps/1Gbps; No. Of Ports Advantech - 57AC6274 - Newark, An Avnet Company
Chicago, IL, United States
Enet Sw, Rj45X5, 10Mbps/100Mbps/1Gbps; No. Of Ports Advantech
57AC6274
Enet Sw, Rj45X5, 10Mbps/100Mbps/1Gbps; No. Of Ports Advantech 57AC6274
ENET SW, RJ45X5, 10MBPS/100MBPS/1GBPS ; No. of Ports:5Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Unmanaged Gigabit Ethernet; Ethernet Switch Mounting:DIN Rail / Wall; Port Types:RJ45 x 5 RoHS Compliant: Yes

ENET SW, RJ45X5, 10MBPS/100MBPS/1GBPS; No. of Ports:5Ports; Ethernet Switch Application:Industrial; Ethernet Switch Type:Unmanaged Gigabit Ethernet; Ethernet Switch Mounting:DIN Rail / Wall; Port Types:RJ45 x 5 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Advantech DigiKey Newark, An Avnet Company
Product Category Network Equipment Network Equipment Network Equipment
Product Number EKI-2725-CE EKI-2725-CE-ND 57AC6274
Product Name 5GE Unmanaged Ethernet Switch Switches, Hubs Enet Sw, Rj45X5, 10Mbps/100Mbps/1Gbps; No. Of Ports Advantech
Network Equipment Switch Switch
Unlock Full Specs
to access all available technical data

Similar Products

Switches, Hubs - 2084-EKI-2428G-4FA-AE-ND - DigiKey
Specs
Network Equipment Switch
Form Factor Rack Mount
Ports / Interfaces RJ45, SFP
View Details
8GE Port Gigabit Unmanaged Industrial PoE Ethernet Switch - EKI-2708G-PI-A - Advantech
Specs
Network Equipment Switch
Form Factor Wall Mount
Wifi Technology IEEE 802.3, 802.3u, 802.3x, 802.3ab, 802.3z, 802.3af/at
View Details
2 suppliers
SmartFlex, EMEA/LATAM/APAC, 5x Ethernet, Wi-Fi, Metal, EU Accessories - BB-SR30410121 - Advantech
Specs
Network Media Wireless
Features Internet of Things (IoT) Capable
View Details
5-Port Ethernet Switch; No. Of Ports Advantech - 34M3188 - Newark, An Avnet Company
Specs
Network Equipment Switch
Data Rate 0.0100 to 0.1000 Gbps
View Details