Advantech 8GE PoE and 4G SFP Managed Ethernet Switch, IEEE802.3af/at, 46~57VDC, -40~75℃ EKI-7712G-4FPI-BE

Description
8GE PoE and 4G SFP Managed Ethernet Switch, IEEE802.3af/at, 46~57VDC, -40~75℃ Certified to IEC 62443-4-2 SL2 8 x IEEE 802.3 af/at PoE Gigabit ports + 4 SFP ports Redundancy: X-Ring Pro (ultra high-speed recovery time < 20 ms), RSTP/STP (802.1w/1D) IXM function enables fast deployment Security: 802.1x (Port-Based, MD5/TLS/TTLS/PEAP Encryption), RADIUS NEMA TS2 for Traffic Control EN50121-4 approval for Railway trackside deployment -40 ~ 75°C wide-range operating temperature Dual 48 VDC power input and 1 relay output
Request a Quote Datasheet
Description
8GE PoE and 4G SFP Managed Ethernet Switch, IEEE802.3af/at, 46~57VDC, -40~75℃ Certified to IEC 62443-4-2 SL2 8 x IEEE 802.3 af/at PoE Gigabit ports + 4 SFP ports Redundancy: X-Ring Pro (ultra high-speed recovery time < 20 ms), RSTP/STP (802.1w/1D) IXM function enables fast deployment Security: 802.1x (Port-Based, MD5/TLS/TTLS/PEAP Encryption), RADIUS NEMA TS2 for Traffic Control EN50121-4 approval for Railway trackside deployment -40 ~ 75°C wide-range operating temperature Dual 48 VDC power input and 1 relay output
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8GE PoE and 4G SFP Managed Ethernet Switch, IEEE802.3af/at, 46~57VDC, -40~75℃ - EKI-7712G-4FPI-BE - Advantech
Cincinnati, OH, United States
8GE PoE and 4G SFP Managed Ethernet Switch, IEEE802.3af/at, 46~57VDC, -40~75℃
EKI-7712G-4FPI-BE
8GE PoE and 4G SFP Managed Ethernet Switch, IEEE802.3af/at, 46~57VDC, -40~75℃ EKI-7712G-4FPI-BE
8GE PoE and 4G SFP Managed Ethernet Switch, IEEE802.3af/at, 46~57VDC, -40~75℃ Certified to IEC 62443-4-2 SL2 8 x IEEE 802.3 af/at PoE Gigabit ports + 4 SFP ports Redundancy: X-Ring Pro (ultra high-speed recovery time < 20 ms), RSTP/STP (802.1w/1D) IXM function enables fast deployment Security: 802.1x (Port-Based, MD5/TLS/TTLS/PEAP Encryption), RADIUS NEMA TS2 for Traffic Control EN50121-4 approval for Railway trackside deployment -40 ~ 75°C wide-range operating temperature Dual 48 VDC power input and 1 relay output

8GE PoE and 4G SFP Managed Ethernet Switch, IEEE802.3af/at, 46~57VDC, -40~75℃

  • Certified to IEC 62443-4-2 SL2
  • 8 x IEEE 802.3 af/at PoE Gigabit ports + 4 SFP ports
  • Redundancy: X-Ring Pro (ultra high-speed recovery time < 20 ms), RSTP/STP (802.1w/1D)
  • IXM function enables fast deployment
  • Security: 802.1x (Port-Based, MD5/TLS/TTLS/PEAP Encryption), RADIUS
  • NEMA TS2 for Traffic Control
  • EN50121-4 approval for Railway trackside deployment
  • -40 ~ 75°C wide-range operating temperature
  • Dual 48 VDC power input and 1 relay output
Buy Now Datasheet
Switches, Hubs - 2084-EKI-7712G-4FPI-BE-ND - DigiKey
Thief River Falls, MN, United States
Network Switch - Managed 12 Ports IP30

Network Switch - Managed 12 Ports IP30

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Network Equipment Network Equipment
Product Number EKI-7712G-4FPI-BE 2084-EKI-7712G-4FPI-BE-ND
Product Name 8GE PoE and 4G SFP Managed Ethernet Switch, IEEE802.3af/at, 46~57VDC, -40~75℃ Switches, Hubs
Network Equipment Switch Switch
Unlock Full Specs
to access all available technical data

Similar Products

8GE+4G SFP Managed Ethernet Switch, -40~75℃ - EKI-7712G-4FI-BE - Advantech
Specs
Network Equipment Switch
Form Factor Wall Mount
Protocol / Network 4G
View Details
Switches, Hubs - 2084-BB-EIR508-T-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45
Number of Ports 8 #
View Details
Industrial 24G + 4 10G SFP+ L2 Managed Switch -  - Advantech
Specs
Network Equipment Switch
Protocol / Network 4G
View Details
EN50155 Managed PoE Ethernet Switch with 12GE, 24-110VDC - EKI-9512G-4GMPX-AE - Advantech
Specs
Network Equipment Switch
Form Factor Wall Mount
Features PoE Ready
View Details
2 suppliers