Advantech 4GE PoE+1G+1G SFP, Unmanaged Ethernet Switch, IEEE802.3af/at, 24~48VDC(BE version), 48V~53VDC(AE Version), -40~75℃ EKI-2706G-1GFPI-BE

Description
4GE PoE+1G+1G SFP, Unmanaged Ethernet Switch, IEEE802.3af/at, 24~48VDC(BE version), 48V~53VDC(AE Version), -40~75℃ Supports 10/100/1000 Mbps Auto Negotiation (EKI-2706G) Supports jumbo frame transmission up to 9 kbytes DIN-rail with IP30 metal mechanism Redundant 24~48 VDC power input(BE Version) 4 x IEEE 802.3 af/at PoE ports + 1 x Gigabit Copper + 1 Gigabit SFP ports
Request a Quote Datasheet
Description
4GE PoE+1G+1G SFP, Unmanaged Ethernet Switch, IEEE802.3af/at, 24~48VDC(BE version), 48V~53VDC(AE Version), -40~75℃ Supports 10/100/1000 Mbps Auto Negotiation (EKI-2706G) Supports jumbo frame transmission up to 9 kbytes DIN-rail with IP30 metal mechanism Redundant 24~48 VDC power input(BE Version) 4 x IEEE 802.3 af/at PoE ports + 1 x Gigabit Copper + 1 Gigabit SFP ports
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4GE PoE+1G+1G SFP, Unmanaged Ethernet Switch, IEEE802.3af/at, 24~48VDC(BE version), 48V~53VDC(AE Version), -40~75℃ - EKI-2706G-1GFPI-BE - Advantech
Cincinnati, OH, United States
4GE PoE+1G+1G SFP, Unmanaged Ethernet Switch, IEEE802.3af/at, 24~48VDC(BE version), 48V~53VDC(AE Version), -40~75℃
EKI-2706G-1GFPI-BE
4GE PoE+1G+1G SFP, Unmanaged Ethernet Switch, IEEE802.3af/at, 24~48VDC(BE version), 48V~53VDC(AE Version), -40~75℃ EKI-2706G-1GFPI-BE
4GE PoE+1G+1G SFP, Unmanaged Ethernet Switch, IEEE802.3af/at, 24~48VDC(BE version), 48V~53VDC(AE Version), -40~75℃ Supports 10/100/1000 Mbps Auto Negotiation (EKI-2706G) Supports jumbo frame transmission up to 9 kbytes DIN-rail with IP30 metal mechanism Redundant 24~48 VDC power input(BE Version) 4 x IEEE 802.3 af/at PoE ports + 1 x Gigabit Copper + 1 Gigabit SFP ports

4GE PoE+1G+1G SFP, Unmanaged Ethernet Switch, IEEE802.3af/at, 24~48VDC(BE version), 48V~53VDC(AE Version), -40~75℃

  • Supports 10/100/1000 Mbps Auto Negotiation (EKI-2706G)
  • Supports jumbo frame transmission up to 9 kbytes
  • DIN-rail with IP30 metal mechanism
  • Redundant 24~48 VDC power input(BE Version)
  • 4 x IEEE 802.3 af/at PoE ports + 1 x Gigabit Copper + 1 Gigabit SFP ports
Buy Now Datasheet
Switches, Hubs - 2084-EKI-2706G-1GFPI-BE-ND - DigiKey
Thief River Falls, MN, United States
5GE+1G SFP UNMANAGED IND. POE SW

5GE+1G SFP UNMANAGED IND. POE SW

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Network Equipment Network Equipment
Product Number EKI-2706G-1GFPI-BE 2084-EKI-2706G-1GFPI-BE-ND
Product Name 4GE PoE+1G+1G SFP, Unmanaged Ethernet Switch, IEEE802.3af/at, 24~48VDC(BE version), 48V~53VDC(AE Version), -40~75℃ Switches, Hubs
Network Equipment Switch Switch
Form Factor Wall Mount
Protocol / Network 4G
Wifi Technology IEEE 802.1p, 802.3ad, 802.1x, 802.1D, 802.1s, 802.1w, 802.3af/at
Unlock Full Specs
to access all available technical data

Similar Products

Switches, Hubs - EKI-5525M-ST-AE-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45, ST
Number of Ports 5 #
View Details
8FE Unmanaged Ethernet Switch, -40~75℃ - EKI-2528I-BE - Advantech
Specs
Network Equipment Switch
Form Factor Wall Mount
View Details
3 suppliers
EKI-2000 Series -  - Advantech
Specs
Network Equipment Switch
View Details